EN
  • EN
  • DE

DMG1024UV

Part No DMG1024UV
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description DUAL N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168058-DMG1024UV
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMG1024UV CAD Model

Description

Introducing the DMG1024UV - A High-Performance MOSFET from Diodes Incorporated

The DMG1024UV is a cutting-edge, ultra-high-speed MOSFET developed by Diodes Incorporated, a renowned leader in the semiconductor market. This product is designed to cater to the needs of modern electronic applications that require low power dissipation, high efficiency, and compact form factors. The DMG1024UV is an ideal choice for designers looking to optimize their power management systems in a wide range of applications, including portable devices, power supplies, and high-speed switching circuits.

One of the standout features of the DMG1024UV is its low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses and enhances overall system efficiency. This attribute, combined with the device's low gate charge (Q<sub>g), allows for fast switching performance, making it a perfect fit for high-frequency applications. The MOSFET's low threshold voltage (V<sub>GS(th)) ensures that it can be driven by low-voltage logic signals, further broadening its compatibility with various control ICs and microcontrollers.

The DMG1024UV comes in an ultra-small DFN2020 package, which not only minimizes the PCB space required but also offers excellent thermal performance due to its power dissipation capabilities. This compact size does not compromise the device's robustness, as it boasts a high continuous drain current (I<sub>D) rating, ensuring it can handle significant power levels despite its diminutive stature.

Moreover, the DMG1024UV is equipped with built-in ESD protection, safeguarding the device from electrostatic discharges during handling and operation. This feature is crucial for maintaining the longevity and reliability of the MOSFET in sensitive electronic environments.

Diodes Incorporated's commitment to quality is evident in the DMG1024UV, which is manufactured using advanced process technology to achieve high performance and reliability. Whether it's for power conversion, load switching, or motor control, the DMG1024UV is an excellent choice for engineers looking to enhance the performance of their electronic designs.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5382 $59.2020
265+ $0.4424 $117.2360
405+ $0.4285 $173.5425
560+ $0.4146 $232.1760
725+ $0.4008 $290.5800
965+ $0.3592 $346.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,500 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess