The DMG8822UTS from Diodes Incorporated is a high-performance, dual N-channel enhancement mode field-effect transistor (MOSFET) designed for power management applications. This MOSFET is an ideal choice for a wide range of applications, from power supplies to motor drives, offering both high efficiency and reliability.
Key Features
- Low On-Resistance: The DMG8822UTS boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency circuits, contributing to better performance in power conversion applications.
- Dual N-Channel Configuration: The dual N-channel setup allows for compact designs by integrating two independent MOSFETs in one package, saving space and reducing component count.
- PowerDI5060-8 Package: It comes in a compact PowerDI5060-8 package, which is optimized for thermal performance and space-saving on the PCB.
- Halogen and Lead-Free: The DMG8822UTS is environmentally friendly, being both halogen and lead-free, which makes it compliant with current RoHS regulations.
Applications
The DMG8822UTS is versatile and can be used in a variety of applications, including:
- Power Supply Circuits
- DC-DC Converters
- Motor Drives and Controllers
- Load/Power Switching
- Battery Management Systems
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
20V
Continuous Drain Current (I<sub>D)
6.5A
Power Dissipation (P<sub>D)
1.4W
Thermal Resistance, Junction to Ambient (R<sub>θJA)
45°C/W
With its advanced features and robust performance, the DMG8822UTS is a smart choice for designers looking to enhance the efficiency, reliability, and compactness of their power management systems.