EN
  • EN
  • DE

DMN1008UFDF-7

Part No DMN1008UFDF-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 12V 12.2A 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features N-Channel 12 V 12.2A (Ta) 700mW (Ta) Surface Mount U-DFN2020-6 (Type F)
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 6-UDFN Exposed Pad
Case / Package U-DFN2020-6 (Type F)
Family Name DMN1008
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917140-DMN1008UFDF-7
Ultra Librarian 3D Model Ultra Librarian DMN1008UFDF-7 CAD Model

Description

The DMN1008UFDF-7 is a state-of-the-art MOSFET transistor designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This component is specifically engineered to meet the rigorous demands of modern electronic circuits, providing both high efficiency and reliability for a wide range of applications.

Key Features

  • Low On-Resistance: The DMN1008UFDF-7 offers extremely low on-resistance (R<sub>DS(on)), which enhances its efficiency in conducting electrical current. This feature is crucial for minimizing energy loss and heat generation in electronic devices.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET can operate at higher frequencies, which is beneficial for power conversion applications and for improving the overall performance of the circuit.
  • Power Dissipation: It is capable of handling a significant amount of power dissipation, which ensures that the device can sustain its performance under varying operational conditions without compromising its lifespan.
  • Compact Footprint: The DMN1008UFDF-7 comes in an ultra-small DFN2020 package, making it an ideal choice for space-constrained applications while providing excellent thermal performance.

Applications

The versatility of the DMN1008UFDF-7 allows it to be used in a diverse array of electronic applications. These include, but are not limited to:

  • Power management circuits
  • DC-DC converters
  • Battery-powered devices
  • Load switches
  • Motor control systems

Environmental and Quality Certifications

Diodes Incorporated is committed to environmental stewardship and product quality. The DMN1008UFDF-7 complies with various international standards, ensuring that it meets the following certifications:

  • RoHS compliant
  • REACH compliant
  • Green Device (as per Diodes Incorporated's Green policy)

In conclusion, the DMN1008UFDF-7 is a high-performance, energy-efficient MOSFET that offers a compact solution for designers looking to enhance their electronic designs with a reliable and robust component.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3378 $50.6700
365+ $0.2772 $101.1780
560+ $0.2685 $150.3600
770+ $0.2599 $200.1230
1,000+ $0.2512 $251.2000
1,335+ $0.2252 $300.6420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 151,535 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess