Product Overview: DMN1019UVT-7
The DMN1019UVT-7 is a high-performance, N-Channel enhancement mode Field Effect Transistor (FET) designed and manufactured by Diodes Incorporated. This cutting-edge component is engineered for optimal efficiency and reliability, making it an excellent choice for a wide range of applications in the electronics industry.
Key Features
- Low On-Resistance: The DMN1019UVT-7 boasts an ultra-low on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing power loss during operation.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, ensuring swift and responsive performance.
- Low Threshold Voltage: The device operates at a low threshold voltage, facilitating easier control and contributing to its energy-saving features.
- Surface Mount Package: The DMN1019UVT-7 comes in a compact SOT-23 package, which is suitable for surface-mounted design, saving valuable board space and simplifying the manufacturing process.
- Lead-Free and RoHS Compliant: This product meets environmental standards, being both lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive, making it a responsible choice for eco-friendly electronics.
Applications
The versatility of the DMN1019UVT-7 allows it to be used in a multitude of applications, including:
- Power Management Circuits
- DC/DC Converters
- Battery Powered Devices
- Load/Power Switching
- Motor Control Systems
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
12V
Continuous Drain Current (I<sub>D)
6.5A
Power Dissipation (P<sub>D)
1.25W
Operating Temperature Range
-55°C to +150°C
The DMN1019UVT-7 is a testament to Diodes Incorporated's commitment to providing high-quality, efficient, and versatile components for today's demanding electronic designs. Its robust performance and compliance with environmental standards make it a smart and sustainable choice for any modern application.