Diodes Incorporated DMN2013UFDEQ-7 MOSFET
The DMN2013UFDEQ-7 from Diodes Incorporated is a high-performance, surface-mount, N-channel enhancement mode Field Effect Transistor (FET) that is designed to deliver efficient power control and switching functionalities in a wide array of electronic applications. This compact and versatile MOSFET is a part of Diodes Incorporated's extensive portfolio of semiconductor products, known for their reliability and cutting-edge technology.
Key Features
- Low On-Resistance: The DMN2013UFDEQ-7 features a low on-resistance, which ensures minimal power loss during operation, making it an energy-efficient choice for power management tasks.
- High-Speed Switching: This MOSFET is capable of high-speed switching, which is essential for applications requiring rapid response times, such as power supplies and motor controls.
- Surface-Mount Package: The device comes in a compact DFN2020-6 (Type D) package, which is ideal for space-constrained applications and allows for efficient thermal management.
- RoHS Compliant: In alignment with environmental standards, the DMN2013UFDEQ-7 is RoHS compliant, making it suitable for use in eco-friendly products.
Applications
The DMN2013UFDEQ-7 is designed to meet the requirements of a broad range of applications. It is particularly well-suited for:
- Power management circuits
- DC-DC converters
- Battery powered devices
- Load switches
- Motor control systems
Technical Specifications
Some of the technical specifications of the DMN2013UFDEQ-7 include:
- Drain-Source Voltage (V<sub>DS): 20V
- Continuous Drain Current (I<sub>D): 6.5A
- Power Dissipation (P<sub>D): 1.25W
- Gate Threshold Voltage (V<sub>GS(th)): 1.0V
- Operating Temperature Range: -55°C to +150°C
With its robust performance and flexible application range, the DMN2013UFDEQ-7 is an excellent choice for designers and engineers looking to integrate an efficient N-channel MOSFET into their electronic designs. The combination of its low on-resistance, high-speed switching, and compact footprint make it a highly attractive option for modern, high-performance circuits.