The DMN2023LSD-13 is a cutting-edge component from Diodes Incorporated, designed to meet the rigorous demands of modern electronic applications. This product is a dual N-channel enhancement mode field-effect transistor (MOSFET) that offers high efficiency and reliability for a wide range of applications.
Key Features
- Low On-Resistance: The DMN2023LSD-13 features a low on-resistance, which improves its efficiency and reduces power losses during operation.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-speed circuit designs, contributing to better performance in power management tasks.
- Dual MOSFET Configuration: The integration of two N-channel MOSFETs in a single package allows for compact designs and simplified PCB layouts.
- Power-Saving: The device is designed to provide low gate charge and low crss (reverse transfer capacitance), which minimizes the power needed to switch the device on and off, thus saving energy.
- Lead-Free and RoHS Compliant: In adherence to environmental regulations, the DMN2023LSD-13 is lead-free and RoHS compliant, making it a responsible choice for eco-friendly technology solutions.
Applications
The versatility of the DMN2023LSD-13 allows it to be used in a variety of applications, including:
- Power Management Circuits
- DC/DC Converters
- Load Switches
- Battery Management Systems
- Motor Control Units
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
20V
Continuous Drain Current (I<sub>D)
6.5A
Power Dissipation (P<sub>D)
1.25W
Operating Temperature Range
-55°C to +150°C
For engineers and designers looking for a reliable and efficient solution for their power switching needs, the DMN2023LSD-13 from Diodes Incorporated stands out as an excellent choice. Its robust performance and energy-saving features make it a valuable addition to any electronic design project.