EN
  • EN
  • DE

DMN2023UCB4-7

Part No DMN2023UCB4-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH X1-WLB1818-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features Mosfet Array 2 N-Channel (Dual) Common Drain 24V 6A (Ta) 1.45W Surface Mount
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 4-XFBGA, WLBGA
Family Name DMN2023
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMN2023UCB4-7DITR, DMN2023UCB4-7DIDKR, DMN2023UCB4-7DICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868949-DMN2023UCB4-7
Ultra Librarian 3D Model Ultra Librarian DMN2023UCB4-7 CAD Model

Description

DMN2023UCB4-7 P-Channel MOSFET by Diodes Incorporated

The DMN2023UCB4-7 is a high-performance P-Channel MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This MOSFET is designed to deliver efficient power management and switching with its advanced features and robust design. It is an ideal component for a variety of applications, including power management, load switching, and battery management systems.

Key Features

  • Low On-Resistance: The DMN2023UCB4-7 features a low on-resistance (RDS(on)), which minimizes power loss and improves efficiency in electronic circuits.
  • High Power Dissipation: With a power dissipation of up to 1.3W, this MOSFET can handle significant power, making it suitable for high-power applications.
  • High Threshold Voltage: A threshold voltage of -0.45V ensures that the MOSFET operates effectively under a range of conditions, providing a reliable switching action.
  • Small Form Factor: The DMN2023UCB4-7 comes in a compact DFN2020-6 (Type B) package, which is perfect for space-constrained applications.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, this product is manufactured without lead and is RoHS compliant, making it suitable for use in green electronics.

Applications

  • Power management modules
  • Battery powered devices
  • Load switches
  • DC/DC converters
  • Portable electronics

The DMN2023UCB4-7 P-Channel MOSFET is engineered with Diodes Incorporated's cutting-edge technology to provide a high level of performance and reliability. Its low on-resistance and high power dissipation characteristics make it a versatile component for designers looking to optimize their power management systems. Additionally, its compact size allows for integration into designs where space is at a premium, without compromising on power or efficiency. The environmentally friendly design of this MOSFET ensures that it can be used in products marketed to eco-conscious consumers. Diodes Incorporated's commitment to quality means that the DMN2023UCB4-7 is a product you can rely on for your electronic design needs.

You May Also Be Interested in

Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,640 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess