EN
  • EN
  • DE

DMN2027UPS-13

Part No DMN2027UPS-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 10A PWRDI5060
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features N-Channel 20 V 10A (Ta), 36A (Tc) 1.1W (Ta) Surface Mount PowerDI5060-8
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package PowerDI5060-8
Family Name DMN2027
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMN2027UPS-13DITR, DMN2027UPS-13DIDKR, DMN2027UPS-13DICT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868958-DMN2027UPS-13
Ultra Librarian 3D Model Ultra Librarian DMN2027UPS-13 CAD Model

Description

Introducing the DMN2027UPS-13 MOSFET from Diodes Incorporated

The DMN2027UPS-13 is a high-performance, dual N-Channel enhancement mode Field Effect Transistor (FET) designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This MOSFET is a testament to Diodes Incorporated's commitment to providing energy-efficient and miniaturized solutions for a wide range of electronic applications.

Key Features

  • Low On-Resistance: The DMN2027UPS-13 features very low on-resistance (RDS(on)), which translates to reduced conduction losses and improved efficiency in electronic circuits.
  • Dual N-Channel Configuration: This device integrates two N-Channel MOSFETs in a single compact package, saving valuable board space and simplifying design.
  • High Continuous Drain Current: It is capable of supporting a high continuous drain current (ID), making it suitable for demanding power applications.
  • Thermal Management: Enhanced thermal performance is ensured thanks to its power dissipation capabilities, which help in maintaining stability and reliability during operation.
  • RoHS Compliant: The DMN2027UPS-13 is compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements.

Applications

The DMN2027UPS-13 is ideal for a variety of applications where efficient power management and space-saving are critical. It is commonly used in:

  • Power Management Circuits
  • Load Switches
  • DC-DC Converters
  • Battery Management Systems
  • Computing and Networking Systems

Product Specifications

The DMN2027UPS-13 comes in a small 3mm x 3mm U-DFN3030-8 package, which is optimized for minimal footprint. It operates over a wide temperature range, ensuring performance under various environmental conditions. The MOSFET's low threshold voltage makes it suitable for low voltage applications, providing designers with flexibility in circuit integration.

With its combination of efficiency, compact design, and robust performance, the DMN2027UPS-13 from Diodes Incorporated is an excellent choice for engineers looking to enhance their power management solutions.

You May Also Be Interested in

Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3114 $59.1660
455+ $0.2556 $116.2980
700+ $0.2476 $173.3200
965+ $0.2395 $231.1175
1,250+ $0.2316 $289.5000
1,670+ $0.2077 $346.8590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess