EN
  • EN
  • DE

DMN2053UW-7

Part No DMN2053UW-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 2.9A SOT323  /  N-Channel 20 V 2.9A (Ta) 470mW (Ta)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Diodes Incorporated
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Current - Continuous Drain (Id) @ 25°C 2.9A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Rds On (Max) @ Id, Vgs 56mOhm @ 2A, 4.5V
Vgs(th) (Max) @ Id 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 3.6 nC @ 4.25 V
Vgs (Max) ±12V
Input Capacitance (Ciss) (Max) @ Vds 369 pF @ 10 V
Power Dissipation (Max) 470mW (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Base Product Number DMN2053
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names 31-DMN2053UW-7DKR,31-DMN2053UW-7CT,31-DMN2053UW-7TR
Standard Package 3,000
Win Source Part Number 1109149-DMN2053UW-7
Ultra Librarian 3D Model Ultra Librarian DMN2053UW-7 CAD Model

Description

DMN2053UW-7 MOSFET by Diodes Incorporated

The DMN2053UW-7 is a high-performance, N-Channel enhancement mode Field Effect Transistor (FET) designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This compact and efficient MOSFET is part of their extensive range of discrete, analog, and mixed-signal components aimed at a variety of applications.

Constructed with advanced trench technology, the DMN2053UW-7 offers excellent RDS(on) and low gate charge, making it a highly efficient solution for power management tasks. This technology also provides reduced conduction losses and improved switching performance, which is critical for high-speed circuit operation.

The device is housed in an ultra-small leadless package, the DFN2020-6 (SOT-1118), which not only saves valuable board space but also enhances thermal performance due to its power dissipation capabilities. The compact size of the DMN2053UW-7 makes it an ideal choice for space-constrained applications such as portable electronics, where efficiency and form factor are of paramount importance.

Key features of the DMN2053UW-7 include:

  • Low threshold voltage (VGS(th)) for ease of drive
  • Low input capacitance (Ciss) which enhances the AC performance
  • High continuous drain current (ID) capability for high power applications
  • Fast switching speeds, beneficial for high-frequency circuits
  • High power and current handling capability
  • Halogen-free, RoHS compliant, and Green Device, ensuring environmental sustainability

Applications for the DMN2053UW-7 are diverse and include power management in portable devices, battery management systems, load switches, and DC-DC converters. Its efficiency and reliability also make it suitable for use in consumer electronics, computing devices, networking systems, and industrial applications.

Diodes Incorporated's commitment to quality ensures that the DMN2053UW-7 MOSFET meets the highest standards for performance and reliability. Engineers and designers seeking a high-efficiency, space-saving solution for their power management needs will find the DMN2053UW-7 to be an excellent choice.

You May Also Be Interested in

Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $2.8268
ON Semiconductor
MOSFET N-CH 50V 75A D2PAK-3
Need more? Email Us
STMicroelectronics
N-CHANNEL 30V - 0.014ohm - 45A TO-220 - TO220FP - D2PAK STripFET II™ POWER MOSFET
Lowest to $0.4692
ON Semiconductor
MOSFET P-CH 60V 5A DPAK
Lowest to $0.1432
ON Semiconductor
MOSFET N-CH 30V 1.6A SOT-23-3
Lowest to $0.8316
Panasonic
MOSFET P-CH 20V 3A SMINI-3
Lowest to $14.1973
Panasonic
MOSFET P-CH 20V 3A WSMINI6
Lowest to $0.2826
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $0.6276
ON Semiconductor
MOSFET N-CH 60V 32A TO-220AB
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1375 $50.1875
890+ $0.1129 $100.4810
1,375+ $0.1093 $150.2875
1,895+ $0.1058 $200.4910
2,445+ $0.1023 $250.1235
3,275+ $0.0917 $300.3175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,590 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess