EN
  • EN
  • DE

DMN2075UDM-7-F

Part No DMN2075UDM-7-F
Manufacturer Diodes Incorporated
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Diodes Incorporated
Win Source Part Number 252615-DMN2075UDM-7-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN2075UDM-7-F CAD Model

Description

DMN2075UDM-7-F - N-Channel Enhancement Mode Field Effect Transistor by Diodes Incorporated

The DMN2075UDM-7-F is a high-performance, N-channel enhancement mode field effect transistor (FET) designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This MOSFET is engineered to deliver efficient power control and switching in a compact, surface-mount package, making it an ideal choice for a wide range of electronic applications.

Key Features and Benefits

  • Low On-Resistance: The DMN2075UDM-7-F boasts an extremely low on-resistance (R<sub>DS(on)), which results in reduced conduction losses and enhanced power efficiency. This characteristic is particularly beneficial in applications where high current handling and low heat generation are critical.
  • High Continuous Drain Current: With its capability to support a high continuous drain current (I<sub>D), this MOSFET can manage significant power levels, suitable for demanding circuits.
  • Low Threshold Voltage: The device features a low threshold voltage (V<sub>GS(th)), ensuring that it can be easily driven on and off with standard logic level voltages, which simplifies the interface with control circuitry.
  • High-Speed Switching: Designed for fast switching applications, the DMN2075UDM-7-F can switch on and off rapidly, which is advantageous in high-frequency circuits and helps to minimize switching losses.
  • Surface-Mount Package: Encased in a space-saving SOT-23 package, this MOSFET is suitable for compact designs, allowing for efficient use of PCB real estate.
  • RoHS Compliant: Compliance with the RoHS directive makes the DMN2075UDM-7-F an environmentally friendly choice, adhering to restrictions on the use of certain hazardous substances in electrical and electronic equipment.

Applications

The DMN2075UDM-7-F is versatile and can be used in various applications, including:

  • Power Management Circuits
  • Load/Power Switching
  • DC-DC Converters
  • Battery Management Systems
  • Motor Control Modules

Overall, the DMN2075UDM-7-F from Diodes Incorporated is a reliable and efficient solution for designers looking to optimize their power control systems with a MOSFET that offers low on-resistance, high-speed switching, and a compact form factor.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess