EN
  • EN
  • DE

DMN21D2UFB-7

Part No DMN21D2UFB-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET BVDSS: 8V~24V X1-DFN1006-
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000702-DMN21D2UFB-7
Win Source Part Number Cross
Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Package Tape & Reel (TR)
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Current - Continuous Drain (Id) @ 25°C 760mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Ultra Librarian 3D Model Ultra Librarian DMN21D2UFB-7 CAD Model

Description

Introducing the DMN21D2UFB-7 MOSFET by Diodes Incorporated

The DMN21D2UFB-7 is a high-performance, dual N-Channel enhancement mode field-effect transistor (FET) designed and manufactured by Diodes Incorporated. This MOSFET is part of their extensive range of power management devices, which are known for their reliability and efficiency. The DMN21D2UFB-7 is specifically engineered to meet the requirements of modern electronic applications that demand low power consumption, high-speed switching, and minimal space usage.

Key Features

  • Low On-Resistance: The device offers a very low on-resistance (R<sub>DS(on)), which translates into reduced conduction losses and improved overall efficiency in applications.
  • High-Speed Switching: With its fast switching capabilities, the DMN21D2UFB-7 is suitable for high-frequency circuits, contributing to better performance in power conversion and management.
  • Compact Design: Housed in an ultra-small DFN2020B-6 (Type B) package, the MOSFET is ideal for space-constrained applications, allowing for more compact circuit designs.
  • Low Threshold Voltage: A low threshold voltage ensures that the transistor can be easily driven at lower gate voltages, making it compatible with low-voltage logic signals.
  • Halogen and Lead-Free: In compliance with environmental regulations, the DMN21D2UFB-7 is both halogen and lead-free, minimizing the ecological footprint of the devices it powers.

Applications

The DMN21D2UFB-7 is versatile and can be used in a variety of applications, including:

  • Load/Power Switching
  • DC-DC Converters
  • Battery Management Systems
  • Power Management for Portable Devices
  • Motor Control Circuits

Technical Specifications

The DMN21D2UFB-7 boasts impressive technical specifications that make it a top choice for designers and engineers:

  • Drain-Source Voltage (V<sub>DS): 20V
  • Continuous Drain Current (I<sub>D): 6.5A
  • Power Dissipation (P<sub>D): 1.25W
  • Operating Temperature Range: -55°C to +150°C

Overall, the DMN21D2UFB-7 from Diodes Incorporated is a powerful and efficient solution for a wide range of electronic applications. Its compact footprint, high efficiency, and robust performance make it an excellent choice for designers looking to enhance their systems with a reliable MOSFET.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1310 $50.4350
935+ $0.1075 $100.5125
1,440+ $0.1042 $150.0480
1,985+ $0.1008 $200.0880
2,570+ $0.0974 $250.3180
3,435+ $0.0874 $300.2190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess