EN
  • EN
  • DE

DMN2400UFB4-7

Part No DMN2400UFB4-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 20V 0.75A 3-Pin DFN T/R / MOSFET N-CH 20V 750MA DFN1006H4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 750mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 900mV @ 250μA
Max Gate Charge 0.5nC @ 4.5V
Max Input Capacitance 36pF @ 16V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 470mW (Ta)
Maximum Rds On at Id,Vgs 550 mOhm @ 600mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package X2-DFN1006-3
Dimension 3-XFDFN
Win Source Part Number 014421-DMN2400UFB4-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 3k pcs
Family Name DMN2400UFB4
Introduction Date October 18, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DMN2400UFB4-7 CAD Model

Description

Product Overview: DMN2400UFB4-7 by Diodes Incorporated

The DMN2400UFB4-7, crafted by the renowned semiconductor manufacturer Diodes Incorporated, is a high-performance, surface-mount, N-channel enhancement mode Field Effect Transistor (FET) designed for a multitude of applications. This FET is encapsulated in an ultra-compact DFN1006-3 package, making it ideal for space-constrained designs.

Key Features

  • Low On-Resistance: The DMN2400UFB4-7 boasts an exceptionally low on-resistance (R<sub>DS(on)) of just 240 mOhms at V<sub>GS = 4.5V. This low on-resistance ensures minimal power loss and higher efficiency in operation, which is crucial for power management applications.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of 680 mA, this MOSFET can handle significant current, making it suitable for high-performance applications.
  • Enhancement Mode: As an enhancement-mode FET, this device requires a positive gate voltage to conduct, providing a natural off state when the gate-source voltage is zero, thus enhancing safety in applications.
  • Low Threshold Voltage: The device has a low threshold voltage (V<sub>GS(th)) which allows it to be driven by low-voltage logic signals, increasing its versatility in various circuit designs.

Applications

The DMN2400UFB4-7 is suitable for a wide range of applications including, but not limited to:

  • Load/Power Switching
  • Battery Management Systems
  • DC-DC Converters
  • Power Management Functions

Quality and Reliability

Diodes Incorporated ensures that the DMN2400UFB4-7 meets the highest quality and reliability standards. The device is RoHS compliant, reflecting the company's commitment to environmental responsibility. With its robust performance and compact form factor, the DMN2400UFB4-7 is an excellent choice for designers looking to optimize their power management solutions.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the datasheet and support documentation available from Diodes Incorporated.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1103 $50.1865
1,105+ $0.0905 $100.0025
1,715+ $0.0877 $150.4055
2,360+ $0.0849 $200.3640
3,050+ $0.0820 $250.1000
4,085+ $0.0735 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess