EN
  • EN
  • DE

DMN26D0UFB4-7

Part No DMN26D0UFB4-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 230MA DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 230mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Gate-Source Threshold Voltage 1.1V @ 250μA
Max Input Capacitance 14.1pF @ 15V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 350mW (Ta)
Maximum Rds On at Id,Vgs 3 Ohm @ 100mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package X2-DFN1006-3
Dimension 3-XFDFN
Win Source Part Number 014425-DMN26D0UFB4-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMN26D0UFB4-7 CAD Model

Description

Product Overview: DMN26D0UFB4-7 from Diodes Incorporated

The DMN26D0UFB4-7 is a high-performance, N-channel enhancement mode field-effect transistor (FET) designed and manufactured by Diodes Incorporated, a leading global provider of semiconductors. This MOSFET is part of Diodes Incorporated's extensive range of discrete, logic, analog, and mixed-signal products.

Key Features

  • Low On-Resistance: The DMN26D0UFB4-7 boasts a very low on-resistance (R<sub>DS(on)), which enhances its efficiency in various applications by minimizing conductive losses.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET is capable of operating at high frequencies, which is crucial for power management circuits and high-speed signal switching.
  • Low Threshold Voltage: The low threshold voltage ensures that the transistor can be easily driven into the conductive state, making it suitable for low-voltage applications.
  • Surface-Mount Package: The DMN26D0UFB4-7 comes in a compact DFN1006-3 package, also known as DFN2510P10E, which is ideal for space-constrained applications.
  • Power Dissipation: With a power dissipation of 1.25W, this MOSFET can handle a moderate amount of power, making it suitable for a variety of electronic circuits.
  • RoHS Compliant: The product is compliant with the RoHS directive, which means it is free from hazardous substances, making it environmentally friendly and suitable for use in a wide range of applications.

Applications

The DMN26D0UFB4-7 is designed for use in a range of applications, including:

  • Load/Power Switching
  • DC-DC Converters
  • Battery Management Systems
  • Charge and Discharge Switches for Battery Protection
  • Power Management Functions

Technical Specifications

The DMN26D0UFB4-7 operates within a drain-source voltage (V<sub>DS) of 20V and has a continuous drain current (I<sub>D) of 0.68A. The device also features a low gate threshold voltage (V<sub>GS(th)) of 0.45V, which is typical for this category of MOSFETs.

For engineers and designers looking for a reliable and efficient N-channel MOSFET, the DMN26D0UFB4-7 from Diodes Incorporated offers a robust solution that combines performance with compact packaging, making it an excellent choice for a wide array of electronic designs.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0713 $50.2665
1,500+ $0.0668 $100.2000
2,325+ $0.0646 $150.1950
3,330+ $0.0601 $200.1330
4,330+ $0.0578 $250.2740
5,410+ $0.0555 $300.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess