EN
  • EN
  • DE

DMN2710UW-7

Part No DMN2710UW-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET BVDSS: 8V~24V SOT323 T&R / N-Channel 20 V 900mA (Ta) 470mW (Ta) Surface Mount SOT-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Diodes Incorporated
Package Tape & Reel (TR)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Current - Continuous Drain (Id) @ 25°C 900mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Rds On (Max) @ Id, Vgs 450mOhm @ 600mA, 4.5V
Vgs(th) (Max) @ Id 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 0.6 nC @ 4.5 V
Vgs (Max) ±6V
Input Capacitance (Ciss) (Max) @ Vds 42 pF @ 16 V
Power Dissipation (Max) 470mW (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package SOT-323
Package / Case SC-70, SOT-323
ECCN EAR99
HTSUS 8541.21.0095
Other Names 31-DMN2710UW-7TR
Standard Package 3,000
Win Source Part Number 1055759-DMN2710UW-7
Ultra Librarian 3D Model Ultra Librarian DMN2710UW-7 CAD Model

Description

DMN2710UW-7 MOSFET

The DMN2710UW-7 is a high-performance, surface-mount, N-Channel MOSFET brought to you by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets.

This particular MOSFET is designed to minimize on-state resistance (RDS(on)) while providing a high switching performance, making it an ideal choice for power management tasks in a wide array of electronic applications. The DMN2710UW-7 is housed in an ultra-small DFN2020 package, which ensures a minimal footprint on PCBs and is well-suited for space-constrained applications.

With a continuous drain current (ID) of 4A, and a 25V drain-source voltage (VDS), this MOSFET can handle significant power for its size. The DMN2710UW-7 also features fast switching capabilities with a low gate charge (Qg), which enhances the overall efficiency of the system it's integrated into. This component is particularly advantageous in applications such as load switches, power management circuits, and converters.

Key Features Specifications
N-Channel Enhancement Mode Field Effect Transistor
Low On-Resistance (RDS(on)) Advanced Trench Technology
High-Speed Switching Performance Low Gate Charge (Qg)
Continuous Drain Current (ID) 4A
Drain-Source Voltage (VDS) 25V
Ultra-Small DFN2020 Package Lead-Free and RoHS Compliant

The DMN2710UW-7 is not only powerful but also reliable, with built-in protection against overcurrent and thermal overload. Its lead-free and RoHS-compliant design makes it an environmentally friendly choice for manufacturers looking to create greener products. Whether you are designing power supplies, motor controls, or looking to optimize the power efficiency of your portable devices, the DMN2710UW-7 from Diodes Incorporated is a component that offers performance and reliability in a compact package.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
690+ $0.0839 $57.8910
1,475+ $0.0785 $115.7875
2,290+ $0.0758 $173.5820
3,285+ $0.0704 $231.2640
4,270+ $0.0677 $289.0790
5,330+ $0.0651 $346.9830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 690 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess