EN
  • EN
  • DE

DMN2990UFB-7B

Part No DMN2990UFB-7B
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 780MA 3DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features N-Channel 20 V 780mA (Ta) 520mW (Ta) Surface Mount X1-DFN1006-3
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 3-UFDFN
Case / Package X1-DFN1006-3
Family Name DMN2990
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917149-DMN2990UFB-7B
Ultra Librarian 3D Model Ultra Librarian DMN2990UFB-7B CAD Model

Description

Introducing the DMN2990UFB-7B MOSFET from Diodes Incorporated

The DMN2990UFB-7B is a high-performance, P-Channel enhancement mode Field Effect Transistor (MOSFET) brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This MOSFET is specifically designed to deliver efficient power management and conversion in a compact form factor, making it an ideal choice for a wide range of electronic applications.

Key Features:

  • Low On-Resistance: The DMN2990UFB-7B boasts an incredibly low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and enhanced efficiency in your circuit designs.
  • High Power Dissipation: With an impressive power dissipation capability, this MOSFET can handle higher currents, making it suitable for demanding applications.
  • Small Footprint: Encased in a compact DFN2020 package, the DMN2990UFB-7B saves valuable board space without compromising on performance.
  • Advanced Technology: Utilizing the latest advancements in semiconductor technology, the DMN2990UFB-7B offers improved performance characteristics over traditional MOSFETs.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, this product is lead-free and RoHS compliant, minimizing the ecological impact of your electronics projects.

Applications:

The DMN2990UFB-7B is versatile and can be used in various applications including:

  • Power Management Systems
  • DC-DC Converters
  • Battery Management Circuits
  • Load Switches
  • Portable Electronic Devices

Whether you are designing power supplies, working on battery-powered devices, or creating load management systems, the DMN2990UFB-7B from Diodes Incorporated provides the reliability and efficiency you need. Its advanced features and compact size make it an excellent choice for engineers and designers looking to optimize their power management solutions.

Quality and Reliability:

Diodes Incorporated is committed to delivering high-quality products. The DMN2990UFB-7B has undergone rigorous testing to ensure it meets the stringent standards for reliability and performance that customers have come to expect from Diodes Incorporated.

Upgrade your designs with the DMN2990UFB-7B MOSFET and experience the difference in power efficiency and space-saving design.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
775+ $0.0647 $50.1425
1,655+ $0.0606 $100.2930
2,565+ $0.0585 $150.0525
3,685+ $0.0543 $200.0955
4,790+ $0.0522 $250.0380
5,990+ $0.0501 $300.0990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,990 pieces
MOQ: 775 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess