EN
  • EN
  • DE

TSM10N06CPRO

Part No TSM10N06CPRO
Manufacturer Taiwan Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 60V N-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1274781-TSM10N06CPRO
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM10N06CPRO CAD Model

Description

The TSM10N06CPRO is a N-Channel enhancement mode MOSFET. This device utilizes advanced trench technology to provide excellent RDS(ON), low gate charge and operation with gate voltages as low as 2.5V. This device is suitable for use as a load switch or in PWM applications.

Applications:

  • Load Switching
  • PWM applications
  • DC-DC Converters
  • Battery Management

Features:

  • Low RDS(ON)
  • Low Gate Charge
  • Gate Voltage as Low as 2.5V
  • Trench Technology
  • Lead Free and RoHS Compliant

Benefits:

  • Efficient Power Conversion: The low RDS(ON) minimizes power losses during conduction, resulting in higher efficiency in power conversion circuits.
  • Faster Switching Speeds: The low gate charge allows for faster switching speeds, reducing switching losses and improving overall circuit performance.
  • Logic-Level Compatibility: Operation with gate voltages as low as 2.5V allows for direct interfacing with low-voltage logic circuits, simplifying system design.
  • Reliable Performance: The advanced trench technology enhances the device's reliability and robustness, ensuring stable performance under various operating conditions.
  • Environmentally Friendly: The lead-free and RoHS compliant design ensures compliance with environmental regulations, making the device suitable for a wide range of applications.

Additional Details:

The TSM10N06CPRO features a drain-source voltage (VDS) of 60V and a continuous drain current (ID) of 10A. It has a typical RDS(ON) of 0.009 ohms at VGS = 10V. The gate-source threshold voltage (VGS(th)) is typically 1.6V. The device is available in a TO-252 package. The operating junction temperature range is -55°C to +150°C. The power dissipation is 62.5W. It's suitable for high-frequency switching applications due to its fast switching speed and low gate charge. The TSM10N06CPRO provides enhanced thermal performance and is designed for efficient heat dissipation. The gate resistance is optimized for reduced ringing and EMI. The device is also designed for avalanche ruggedness.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess