EN
  • EN
  • DE

DMN2991UFO-7B

Part No DMN2991UFO-7B
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET BVDSS: 8V~24V X2-DFN0604- / N-Channel 20 V 540mA (Ta) 440mW (Ta) Surface Mount X2-DFN0604-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Diodes Incorporated
Package Tape & Reel (TR)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Current - Continuous Drain (Id) @ 25°C 540mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Rds On (Max) @ Id, Vgs 990mOhm @ 100mA, 4.5V
Vgs(th) (Max) @ Id 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 0.35 nC @ 4.5 V
Vgs (Max) ±8V
Input Capacitance (Ciss) (Max) @ Vds 21.5 pF @ 15 V
Power Dissipation (Max) 440mW (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package X2-DFN0604-3
Package / Case 3-XFDFN
ECCN EAR99
HTSUS 8541.21.0095
Other Names 31-DMN2991UFO-7BTR
Standard Package 10,000
Win Source Part Number 964837-DMN2991UFO-7B
Ultra Librarian 3D Model Ultra Librarian DMN2991UFO-7B CAD Model

Description

Introducing the DMN2991UFO-7B from Diodes Incorporated

The DMN2991UFO-7B is a state-of-the-art, high-performance MOSFET designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is engineered to meet the demanding requirements of modern electronic circuits, providing efficient power management and signal processing capabilities.

Key Features

  • High Power Efficiency: The DMN2991UFO-7B boasts a low on-resistance, which translates to reduced power loss and improved efficiency in applications where it is deployed.
  • Compact Design: Housed in an ultra-small DFN2020 package, this MOSFET is ideal for space-constrained applications, allowing designers to minimize the footprint of their circuits without compromising on performance.
  • Robust Thermal Performance: Thanks to its excellent thermal characteristics, this device can operate reliably even under high-temperature conditions, making it suitable for a wide range of industrial and consumer applications.
  • High Current Capacity: With the ability to handle significant current levels, the DMN2991UFO-7B is perfectly suited for high-power applications.

Applications

The versatility of the DMN2991UFO-7B makes it an ideal choice for various applications, including:

  • Power management modules
  • DC-DC converters
  • Battery-powered devices
  • Motor control circuits
  • Load switches

Technical Specifications

The DMN2991UFO-7B offers a comprehensive set of technical specifications that make it a top choice for engineers and designers:

  • Drain-Source Voltage (VDS): 20V
  • Continuous Drain Current (ID): 6.5A
  • Power Dissipation (PD): 1.25W
  • On-Resistance (RDS(on)): 20mΩ at VGS = 4.5V
  • Operating Temperature Range: -55°C to +150°C

Engineered for durability and performance, the DMN2991UFO-7B is a testament to Diodes Incorporated's commitment to providing high-quality components for the electronics industry. Whether you're designing power supplies, portable devices, or any other application requiring efficient power management, the DMN2991UFO-7B is a reliable and cost-effective solution.

For more detailed information about the DMN2991UFO-7B, including datasheets, application notes, and ordering information, please visit Diodes Incorporated's official website or contact their customer support team.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1,465+ $0.0395 $57.8675
3,560+ $0.0325 $115.7000
5,515+ $0.0314 $173.1710
7,580+ $0.0305 $231.1900
9,805+ $0.0295 $289.2475
13,160+ $0.0263 $346.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,640 pieces
MOQ: 1465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess