EN
  • EN
  • DE

DMN3012LDG-7

Part No DMN3012LDG-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET BVDSS: 25V-30V POWERDI333 / Mosfet Array 2 N-Channel (Dual) 30V 10A (Ta), 20A (Tc) 2.2W (Tc) Surface Mount PowerDI3333-8 (Type D)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Product Status Obsolete
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 10A (Ta), 20A (Tc)
Rds On (Max) @ Id, Vgs 12mOhm @ 15A, 5V, 6mOhm @ 15A, 5V
Vgs(th) (Max) @ Id 2.1V @ 250µA, 1.15V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 6.1nC @ 4.5V, 12.6nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 850pF @ 15V, 1480pF @ 15V
Power - Max 2.2W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-PowerLDFN
Supplier Device Package PowerDI3333-8 (Type D)
Base Product Number DMN3012
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1,000
Win Source Part Number 1055763-DMN3012LDG-7
Ultra Librarian 3D Model Ultra Librarian DMN3012LDG-7 CAD Model

Description

Product Overview: DMN3012LDG-7

The DMN3012LDG-7 is a high-performance, N-Channel enhancement mode Field Effect Transistor (FET) designed and manufactured by Diodes Incorporated. This MOSFET is part of their extensive range of power management devices, which are engineered to deliver efficiency and reliability for a wide array of applications.

Key Features

  • Low On-Resistance: The DMN3012LDG-7 boasts an impressively low on-resistance (RDS(ON)), which minimizes conduction losses and enhances overall efficiency, making it suitable for power-intensive applications.
  • High Continuous Drain Current: It supports a high continuous drain current (ID), providing the capability to handle significant power and current without performance degradation.
  • PowerDI™ 123 Package: Housed in a compact PowerDI™ 123 package, the DMN3012LDG-7 offers a space-saving solution without compromising on power handling capabilities. This package is designed for optimal thermal performance and reliability.
  • Low Threshold Voltage: The device features a low threshold voltage (VGS(th)), ensuring that it can be easily driven by low-voltage logic signals, making it compatible with modern microcontrollers and digital circuits.

Applications

The DMN3012LDG-7 is well-suited for a variety of applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Load Switches
  • Battery Management Systems
  • Motor Control Modules
  • High-Efficiency Power Supplies

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The DMN3012LDG-7 is produced with stringent quality control measures and is designed to meet or exceed industry standards for performance and reliability. This ensures that customers can integrate the DMN3012LDG-7 into their designs with confidence, knowing they are using a component that will deliver consistent performance over time.

Environmental Compliance

The DMN3012LDG-7 is RoHS compliant and free from environmentally harmful substances, reflecting Diodes Incorporated's dedication to environmental stewardship. This commitment ensures that the product is suitable for use in a wide range of markets, including those with strict environmental regulations.

With its robust feature set and reliable performance, the DMN3012LDG-7 from Diodes Incorporated stands out as a superior choice for designers seeking an efficient and durable N-Channel MOSFET for their power management needs.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess