EN
  • EN
  • DE

DMN3020UTS-13

Part No DMN3020UTS-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 15A 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 41 Weeks
Features N-Channel 30 V 15A (Tc) 1.4W (Ta) Surface Mount 8-TSSOP
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name DMN3020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMN3020UTS-13DITR, DMN3020UTS-13-ND, DMN3020UTS-13DIDKR, DMN3020UTS-13DICT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868991-DMN3020UTS-13
Ultra Librarian 3D Model Ultra Librarian DMN3020UTS-13 CAD Model

Description

Overview of DMN3020UTS-13 MOSFET by Diodes Incorporated

The DMN3020UTS-13 is a high-performance, N-channel enhancement mode field effect transistor (MOSFET) designed and manufactured by Diodes Incorporated. This MOSFET is part of their expansive range of semiconductor products, catering to a variety of applications such as power management, digital and analog circuits, and high-speed switching. The DMN3020UTS-13 is particularly well-suited for applications requiring efficient power control and low on-resistance.

Key Features

  • Low On-Resistance: The device boasts an exceptionally low on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing power losses during operation.
  • High Continuous Drain Current: It is capable of supporting a high continuous drain current (I<sub>D), making it suitable for applications that demand robust current handling capabilities.
  • High-Speed Switching: With fast switching performance, the DMN3020UTS-13 is ideal for high-speed circuit designs, contributing to better overall system responsiveness.
  • Thermal Stability: The MOSFET has excellent thermal characteristics, ensuring stable performance over a wide temperature range.
  • Advanced Packaging: Encased in a compact U-DFN2020-6 (Type S) package, the DMN3020UTS-13 offers a space-saving solution, which is critical for modern high-density circuit designs.

Applications

The DMN3020UTS-13 is versatile and can be used in a variety of electronic applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • Load switches
  • Battery management systems
  • Computing and server applications

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DMN3020UTS-13 is no exception. It is built to meet high industry standards, ensuring reliability and performance consistency. Whether used in consumer electronics or industrial systems, this MOSFET is designed to deliver dependable results across a broad spectrum of operating conditions.

For designers and engineers looking for a high-performance N-channel MOSFET, the DMN3020UTS-13 from Diodes Incorporated offers an excellent balance of efficiency, power handling, and compact packaging, making it a smart choice for a wide range of electronic applications.

You May Also Be Interested in

IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1941 $50.4660
630+ $0.1593 $100.3590
975+ $0.1543 $150.4425
1,340+ $0.1494 $200.1960
1,735+ $0.1444 $250.5340
2,320+ $0.1294 $300.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess