EN
  • EN
  • DE

DMN3024LSD

Part No DMN3024LSD
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description 30V DUAL N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168151-DMN3024LSD
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN3024LSD CAD Model

Description

The DMN3024LSD is a high-performance, N-Channel enhancement mode field effect transistor (FET) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products. This particular MOSFET is part of their extensive range of discrete, logic, analog, and mixed-signal semiconductors that cater to a wide array of electronic devices and equipment.

Key Features

  • Low On-Resistance (RDS(on)): The DMN3024LSD boasts a low on-resistance, which ensures minimal power loss and heat generation when the transistor is in the 'on' state, making it highly efficient for power management applications.
  • High Continuous Drain Current (ID): With its capability to support a high continuous drain current, this MOSFET can handle significant power, making it suitable for high-power applications.
  • High-Speed Switching: The device's fast switching speed makes it an excellent choice for applications that require rapid on-off cycles, such as power supplies and converters.
  • Low Threshold Voltage: The low threshold voltage ensures that the device can be easily turned on at lower gate voltages, enhancing its usability in low-voltage applications.
  • RoHS Compliant: Compliance with the Restriction of Hazardous Substances (RoHS) directive means that the DMN3024LSD is environmentally friendly and suitable for use in a wide range of markets, including those with strict environmental regulations.

Applications

The DMN3024LSD is versatile and can be used in various applications. It is particularly well-suited for:

  • DC-DC Converters
  • Power Management Functions
  • Load Switches
  • Battery Management Systems
  • Motor Drives
  • Computing and Networking Systems

Product Summary

The DMN3024LSD from Diodes Incorporated represents a blend of efficiency, performance, and environmental consciousness. With its low on-resistance, high current handling, and fast switching capabilities, this N-Channel MOSFET is an excellent choice for designers looking to optimize their power management systems in terms of both performance and energy savings. Its compliance with RoHS standards further ensures that it meets global environmental and regulatory requirements, making it a responsible choice for the modern electronic market.

You May Also Be Interested in

Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI1230
Need more? Email Us
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT539B
Need more? Email Us
Microchip Technology
RF MOSFET 50V T2
Need more? Email Us
Ampleon USA Inc.
RF MOSFET LDMOS 28V LDMOST
Need more? Email Us
Infineon Technologies
N-Channel 650V 26A 41W Surface Mount TO-263-3
Lowest to $8.1493
Infineon Technologies
650V 10.1A 3V 86W 650mΩ@10V 1 N-channel TO-220FP-3 Single FETs, MOSFETs RoHS
Lowest to $1.4553
Ampleon USA Inc.
RF S BAND, N-CHANNEL
Need more? Email Us
Infineon Technologies
P-Channel 60V 12.7A 63W Surface Mount TO-252-3
Lowest to $0.4948
Infineon Technologies
BSC054N04NS G Infineon Technologies MOSFETs N-Ch 40V 81A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6345

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5613 $58.9365
255+ $0.4608 $117.5040
390+ $0.4470 $174.3300
535+ $0.4320 $231.1200
695+ $0.4181 $290.5795
930+ $0.3742 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 295,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess