EN
  • EN
  • DE

MCP42010-I/ST

Part No MCP42010-I/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL 10K 2CH SPI 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 10k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 5.5 V
Features Cascade Pin
Tolerance ±20%
Temperature Coefficient (Typ) 800 ppm/°C
Resistance - Wiper (Ohms) (Typ) 73
Temperature Range - Operating -40°C to 85°C
Case / Package 14-TSSOP
Win Source Part Number 1075090-MCP42010-I/ST
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP42010-I/ST CAD Model

Description

Microchip Technology MCP42010-I/ST Digital Potentiometer

The MCP42010-I/ST is a dual-channel, 10kΩ digital potentiometer designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This digital potentiometer, also known as a digipot, is a versatile component used in various applications requiring precision and reliability.

Constructed with a 256-position linear taper, the MCP42010-I/ST provides an excellent way to adjust system parameters or calibrate equipment through digital signals instead of manual potentiometer adjustments. This particular model is available in a TSSOP-14 package and operates over an industrial temperature range of -40°C to +85°C, making it suitable for a wide range of environments.

One of the key features of the MCP42010-I/ST is its SPI interface, which enables easy communication with microcontrollers. This interface allows users to set the resistance of the potentiometer to one of the 256 available steps programmatically. The device also includes a 50kΩ end-to-end resistance option, providing additional flexibility for various applications.

With its non-volatile memory, the MCP42010-I/ST can remember the last wiper position before power-off, ensuring consistent performance across power cycles. This feature is particularly useful in applications where maintaining specific calibration settings is crucial.

Applications for the MCP42010-I/ST include adjusting voltage, tuning filters, controlling screen brightness, and more. It is particularly well-suited for use in audio equipment, consumer electronics, and industrial control systems where precise electronic adjustments are necessary.

Overall, the MCP42010-I/ST from Microchip Technology is a reliable and precise component that offers designers the flexibility and control needed for modern electronic applications. Its robust feature set and ease of use make it a popular choice for engineers looking to integrate digital potentiometry into their designs.

For more information or to purchase the MCP42010-I/ST, visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3138 $53.1380
23+ $4.3600 $100.2800
36+ $4.2238 $152.0568
49+ $4.0875 $200.2875
64+ $3.9513 $252.8832
85+ $3.5425 $301.1125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess