EN
  • EN
  • DE

DMN3042LFDF-7

Part No DMN3042LFDF-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 7A 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features N-Channel 30 V 7A (Ta) 2.1W (Ta) Surface Mount U-DFN2020-6 (Type F)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 6-UDFN Exposed Pad
Case / Package U-DFN2020-6 (Type F)
Family Name DMN3042
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMN3042LFDF-7DIDKR, DMN3042LFDF-7-ND, DMN3042LFDF-7DITR, DMN3042LFDF-7DICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868997-DMN3042LFDF-7
Ultra Librarian 3D Model Ultra Librarian DMN3042LFDF-7 CAD Model

Description

DMN3042LFDF-7: A High-Performance MOSFET from Diodes Incorporated

The DMN3042LFDF-7 is a state-of-the-art N-Channel enhancement mode Field Effect Transistor (FET) designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This MOSFET is part of the DMN series, which is renowned for its high efficiency, low power consumption, and robust performance in a wide range of electronic applications.

Constructed with advanced trench technology, the DMN3042LFDF-7 offers an excellent RDS(on) (on-state resistance) as low as 84 mOhms at VGS = 10V, which ensures minimal power loss and heat generation during operation. This feature makes it an ideal choice for power management tasks where efficiency is paramount, such as in DC-DC converters, power supplies, and motor control circuits.

The device is housed in a compact DFN2020-6 (Dual Flat No Leads) package, which measures just 2.0mm x 2.0mm, making it perfect for space-constrained applications. Its small footprint does not compromise its thermal performance, thanks to the power dissipation capability of up to 2.5W. This allows the DMN3042LFDF-7 to handle significant current loads without overheating, thereby extending the longevity of the product and the overall system.

With a continuous drain current (ID) of up to 7.3A and a pulsed drain current (IDM) of 29.2A, the DMN3042LFDF-7 can easily manage high current demands. Additionally, it supports a maximum drain-source voltage (VDSS) of 30V, providing a wide safety margin for most low to medium voltage applications.

The DMN3042LFDF-7 is also characterized by its fast switching speeds, which are essential for applications requiring high-frequency operation. This, combined with its low gate charge (QG), makes it a highly responsive component, able to switch on and off with minimal delay.

For designers and engineers looking for a reliable and efficient solution for their power management needs, the DMN3042LFDF-7 from Diodes Incorporated offers the perfect blend of performance, size, and thermal efficiency. Its robust design ensures that it can meet the demands of a variety of applications while maintaining high performance and reliability.

Whether it's for consumer electronics, industrial systems, or automotive applications, the DMN3042LFDF-7 is a versatile component that delivers exceptional performance where it counts.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1720 $50.7400
710+ $0.1412 $100.2520
1,100+ $0.1368 $150.4800
1,515+ $0.1324 $200.5860
1,955+ $0.1279 $250.0445
2,620+ $0.1147 $300.5140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,299 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess