DMN3200U N-Channel Enhancement Mode Field Effect Transistor
The DMN3200U is a high-performance, N-channel enhancement mode field effect transistor (MOSFET) designed and manufactured by Diodes Incorporated. This MOSFET is engineered for fast switching, low on-resistance, and high efficiency, making it an ideal choice for a wide range of applications including power management, load switching, and conversion systems.
Key Features
- Low On-Resistance: The DMN3200U boasts an extremely low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and enhanced power efficiency in applications.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency circuits, ensuring minimal delay and increased performance.
- Low Threshold Voltage: The low threshold voltage ensures that the MOSFET can operate at lower gate drive voltages, which is beneficial for low-voltage applications and helps to conserve power.
- Surface Mount Package: The DMN3200U comes in a compact SOT-23 package, which is ideal for space-constrained applications and allows for efficient thermal management.
Applications
The versatility of the DMN3200U MOSFET makes it suitable for a variety of applications, including:
- DC/DC converters
- Power supply load switches
- Battery management systems
- Motor control circuits
- Portable electronic devices
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
20V
Continuous Drain Current (I<sub>D)
6.5A
Power Dissipation (P<sub>D)
1.25W
Operating Temperature Range
-55°C to +150°C
With its robust design and high reliability, the DMN3200U from Diodes Incorporated is a superior choice for designers looking to optimize their power management solutions. Its small footprint, combined with its efficient performance, ensures that this MOSFET can meet the demands of modern electronic devices.