EN
  • EN
  • DE

DMN4026SK3-13

Part No DMN4026SK3-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 28A TO252  /  N-Channel 40 V 28A (Tc) 1.6W (Ta) Surface Mount TO-252-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Diodes Incorporated
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 28A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 24mOhm @ 6A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 21.3 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1181 pF @ 20 V
Power Dissipation (Max) 1.6W (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package TO-252-3
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number DMN4026
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 1134-DMN4026SK3-13DITR,DMN4026SK313,1134-DMN4026SK3-13DICT,-DMN4026SK3-13DIDKR,1134-DMN4026SK3-13DIDKR,DMN4026SK3-13DIDKR,-DMN4026SK3-13DITR,-DMN4026SK3-13DICT,DMN4026SK3-13DICT,DMN4026SK3-13DITR
Standard Package 2,500
Win Source Part Number 1112153-DMN4026SK3-13
Ultra Librarian 3D Model Ultra Librarian DMN4026SK3-13 CAD Model

Description

Product Overview: DMN4026SK3-13 from Diodes Incorporated

The DMN4026SK3-13 is a high-performance N-Channel MOSFET designed and manufactured by Diodes Incorporated, a leading global provider of discrete, analog, and mixed-signal semiconductors. This MOSFET is part of Diodes Incorporated's extensive range of power management devices, tailored for efficient power conversion and circuit protection in a variety of electronic applications.

Key Features

  • Low On-Resistance: The DMN4026SK3-13 boasts a very low on-resistance (R<sub>DS(on)), which ensures minimal power loss during operation and enhances the overall efficiency of the circuit in which it is used.
  • High Continuous Drain Current: This MOSFET can support a high continuous drain current (I<sub>D), making it suitable for handling high-power applications and demanding electrical loads.
  • High-Speed Switching: Designed for fast switching applications, the DMN4026SK3-13 is capable of operating at high frequencies, which is beneficial for power supplies, DC-DC converters, and other power-intensive circuits.
  • Low Threshold Voltage: With a low threshold voltage (V<sub>GS(th)), this device can be easily driven at lower gate voltages, making it compatible with a variety of control circuits and logic levels.
  • Robust Thermal Performance: The MOSFET is encapsulated in a compact DFN2020-6 (Type B) package, which offers excellent thermal performance and a small footprint, ideal for space-constrained applications.

Applications

The DMN4026SK3-13 is versatile and can be used in a wide range of electronic applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Motor Drives
  • Battery Management
  • Load Switches
  • Computing and Server Systems

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The DMN4026SK3-13 is built with the company's advanced technology, ensuring reliability and performance consistency. It meets stringent industry standards for quality, including RoHS compliance, which ensures that it is free from hazardous substances.

Overall, the DMN4026SK3-13 from Diodes Incorporated is a powerful and reliable component that offers efficiency, fast switching, and high current handling capabilities, making it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2790 $58.5900
505+ $0.2289 $115.5945
785+ $0.2218 $174.1130
1,080+ $0.2146 $231.7680
1,395+ $0.2074 $289.3230
1,865+ $0.1860 $346.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess