The DMN4026SSD from Diodes Incorporated is a high-performance, N-Channel enhancement mode MOSFET designed for a wide range of applications. This power MOSFET is tailored to deliver efficient power management and conversion for consumer electronics, computing, and industrial devices.
Key Features:
- Drain-Source Voltage (V<sub>DS): 40V
- Continuous Drain Current (I<sub>D): 62A
- R<sub>DS(on): As low as 2.6mΩ at V<sub>GS = 10V
- High Power and Current Handling Capability
- Low Gate Charge (Q<sub>G) for Faster Switching
- Temperature Range: -55°C to +150°C
The DMN4026SSD boasts a robust and compact design in a DFN5045-8 package, which ensures a minimized footprint on PCBs without compromising on power. Its low on-resistance (R<sub>DS(on)) significantly reduces conduction losses, making it an ideal choice for high-efficiency power applications.
With its low gate charge and fast switching capabilities, the DMN4026SSD improves system performance by reducing switching losses, which is critical for applications such as DC-DC converters, power supplies, and motor drives. The device's high continuous drain current rating allows it to handle high power levels, making it suitable for demanding environments.
Applications:
- Power Management Systems
- DC-DC Converters
- Motor Drives
- Computing Systems
- Battery Management
- Load Switches
The DMN4026SSD is RoHS compliant and Halogen-Free, meeting the environmental standards of modern electronic components. Diodes Incorporated's commitment to quality ensures that this MOSFET meets the reliability and performance requirements of industrial and consumer electronic applications.
For detailed specifications and application support, visit the official product page or contact Diodes Incorporated directly.