EN
  • EN
  • DE

DMN4040SK3-13

Part No DMN4040SK3-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 6A TO-252-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 6A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 18.6nC @ 10V
Max Input Capacitance 945pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.71W (Ta)
Maximum Rds On at Id,Vgs 30 mOhm @ 12A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252-3
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 103567-DMN4040SK3-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN4040SK3-13 CAD Model

Description

DMN4040SK3-13 - N-Channel MOSFET by Diodes Incorporated

The DMN4040SK3-13 is a high-performance N-Channel Metal Oxide Semiconductor Field Effect Transistor (MOSFET) designed and manufactured by Diodes Incorporated. This MOSFET is engineered to deliver efficient power management and switching with low on-resistance and a high threshold voltage, making it suitable for a wide range of applications, including power supply, motor control, and high-speed switching circuits.

Key Features:

  • Low On-Resistance: The DMN4040SK3-13 boasts an extremely low on-resistance (R<sub>DS(on)), which translates to reduced power loss and improved efficiency in electronic circuits.
  • High Threshold Voltage: With its high V<sub>GS(th), this MOSFET ensures low leakage currents and robust performance even under fluctuating voltage conditions.
  • Advanced Packaging: Housed in a compact and robust surface-mount package, the DMN4040SK3-13 is designed for optimal thermal performance and space-saving on PCBs.
  • High Continuous Drain Current: It supports a high continuous drain current (I<sub>D), enabling it to handle high-power applications with ease.
  • Fast Switching Speed: The device is characterized by its fast switching capabilities, which is critical for reducing switching losses in high-frequency operations.

Applications:

The versatile nature of the DMN4040SK3-13 allows it to be used in a variety of electronic applications. Some of these include:

  • DC/DC converters
  • Power Management Systems
  • Load Switches
  • Motor Drives
  • Computing and Server Applications
  • Telecommunications

Reliability and Quality:

Diodes Incorporated is known for its commitment to quality and reliability, and the DMN4040SK3-13 is no exception. This MOSFET is produced with high manufacturing standards, ensuring stable performance and longevity in a wide range of environmental conditions.

In summary, the DMN4040SK3-13 from Diodes Incorporated is a reliable and efficient solution for designers looking to optimize their power management systems with a MOSFET that offers low on-resistance, high threshold voltage, fast switching, and robustness in a compact package.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2303 $50.6660
465+ $0.2157 $100.3005
720+ $0.2084 $150.0480
1,035+ $0.1939 $200.6865
1,340+ $0.1866 $250.0440
1,675+ $0.1793 $300.3275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,470 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess