EN
  • EN
  • DE

DMN55D0UTQ-7

Part No DMN55D0UTQ-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 50V 160MA SOT-523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 50V
Continuous Drain Current at 25°C 160mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4V
Gate-Source Threshold Voltage 1V @ 250μA
Max Input Capacitance 25pF @ 10V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 200mW (Ta)
Maximum Rds On at Id,Vgs 4 Ohm @ 100mA, 4V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-523
Dimension SOT-523
Win Source Part Number 1033779-DMN55D0UTQ-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMN55D0UTQ-7 CAD Model

Description

Product Overview: DMN55D0UTQ-7 - Diodes Incorporated

The DMN55D0UTQ-7 is a high-performance, N-channel enhancement mode field-effect transistor (FET) from the reputable semiconductor manufacturer, Diodes Incorporated. This MOSFET is designed to provide efficient power management and signal amplification in a wide range of electronic applications. The DMN55D0UTQ-7 is a testament to Diodes Incorporated's commitment to providing advanced semiconductor solutions that meet the evolving needs of the electronics industry.

Key Features

  • Low On-Resistance: The DMN55D0UTQ-7 boasts an extremely low on-resistance, which minimizes conduction losses and improves overall efficiency in electronic circuits.
  • High-Speed Switching: This MOSFET is capable of high-speed switching operations, making it ideal for high-frequency power converters and other applications that require fast switching times.
  • Low Threshold Voltage: With a low gate threshold voltage, this device can be easily driven by logic-level voltages, simplifying the design of control circuits.
  • Surface-Mount Package: The DMN55D0UTQ-7 comes in a compact, surface-mount SOT-23 package, which saves valuable board space and is suitable for automated assembly processes.
  • Lead-Free and RoHS Compliant: This product is environmentally friendly, complying with the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in green products.

Applications

The versatility of the DMN55D0UTQ-7 allows it to be used in a multitude of applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Battery Management Systems
  • Motor Control Drivers
  • Switch Mode Power Supplies (SMPS)
  • Load Switches
  • Portable Electronic Devices

Technical Specifications

The DMN55D0UTQ-7 features a continuous drain current (ID) of 460 mA, a drain-source voltage (VDS) of 50V, and a gate-source voltage (VGS) of ±20V. This FET operates at a maximum junction temperature of 150°C, ensuring reliable performance even under thermal stress.

In summary, the DMN55D0UTQ-7 from Diodes Incorporated is a high-quality, efficient, and versatile N-channel MOSFET that is well-suited for a wide range of applications where power efficiency and space-saving are critical. Its low on-resistance, high-speed switching capabilities, and compact form factor make it a valuable component for modern electronic designs.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1363 $50.4310
895+ $0.1119 $100.1505
1,385+ $0.1084 $150.1340
1,910+ $0.1049 $200.3590
2,470+ $0.1014 $250.4580
3,305+ $0.0909 $300.4245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,630 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess