EN
  • EN
  • DE

DMN5L06DMK-7

Part No DMN5L06DMK-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 50V 0.305A SOT-26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 50V
Continuous Drain Current at 25°C 305mA
Maximum Rds On at Id,Vgs 2 Ohm @ 50mA, 5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Input Capacitance 50pF @ 25V
Maximum Power Dissipation 400mW
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-26
Win Source Part Number 014448-DMN5L06DMK-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMN5L06DMK-7 CAD Model

Description

DMN5L06DMK-7 - Diodes Incorporated

The DMN5L06DMK-7 is a high-performance, dual N-channel enhancement mode field effect transistor (FET) from Diodes Incorporated, designed for use in a wide range of applications. This MOSFET utilizes advanced trench technology to provide excellent RDS(on) and low gate charge, making it a highly efficient device for power management solutions.

Key Features

  • Low On-Resistance: The device boasts a very low on-resistance (RDS(on)), which results in reduced conduction losses and improves overall efficiency.
  • High-Speed Switching: Optimized for fast switching applications, the DMN5L06DMK-7 provides improved performance for high-frequency circuits.
  • Dual MOSFET Configuration: This component integrates two N-channel MOSFETs in a single package, saving space and reducing component count in circuit designs.
  • Power Dissipation: With a power dissipation of 1.25W, this MOSFET can handle a moderate amount of power, making it suitable for a variety of electronic applications.
  • Low Threshold Voltage: The low threshold voltage ensures that the MOSFET can be easily driven at lower voltages, which is beneficial for battery-operated devices.

Applications

The DMN5L06DMK-7 is ideal for a range of applications, including but not limited to:

  • Power Management
  • DC-DC Converters
  • Battery Powered Devices
  • Load Switches
  • Motor Control Circuits

Package and Quality

Encased in a small SOT-26 package, the DMN5L06DMK-7 is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving on PCBs. Diodes Incorporated ensures that their products meet high-quality standards, and this MOSFET is no exception, providing reliable performance in various electronic circuits.

Technical Specifications

Below are some of the technical specifications of the DMN5L06DMK-7:

  • Drain-Source Voltage (Vds): 50V
  • Continuous Drain Current (Id): 0.54A
  • Gate-Source Voltage (Vgs): ±20V
  • RDS(on): 0.45Ω at Vgs = 4.5V
  • Operating Temperature Range: -55°C to +150°C

For detailed information, datasheets, and technical support, customers are encouraged to visit Diodes Incorporated's official website or contact their local sales representative.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8797 $52.7820
140+ $0.7219 $101.0660
215+ $0.6993 $150.3495
300+ $0.6767 $203.0100
385+ $0.6542 $251.8670
515+ $0.5865 $302.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,410 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess