Introducing the DMN6068SE N-Channel Enhancement Mode MOSFET by Diodes Incorporated
The DMN6068SE, manufactured by Diodes Incorporated, is a high-performance, N-Channel enhancement mode Field Effect Transistor (MOSFET) engineered for a variety of applications that demand efficiency and reliability. This device is designed to deliver optimal performance with a focus on power management and conversion in a compact form factor, making it an ideal choice for modern electronic circuits.
Key Features
- Low On-Resistance: The DMN6068SE offers exceptionally low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
- High Continuous Drain Current: With the capability to handle a high continuous drain current (ID), this MOSFET can support demanding power requirements, making it suitable for high-performance designs.
- Advanced Technology: Utilizing the latest advancements in semiconductor technology, the DMN6068SE provides excellent switching performance, which is crucial for reducing power loss in high-speed switching applications.
- Thermal Management: The MOSFET is encapsulated in a robust package that enhances thermal performance, ensuring stability and longevity even under high operating temperatures.
Applications
The DMN6068SE is versatile and can be integrated into a wide range of electronic systems, including:
- Power supply circuits
- DC-DC converters
- Motor control systems
- Lighting and LED drivers
- Load switching
- Battery management systems
Product Specifications
The DMN6068SE is characterized by its impressive specifications, which include:
- Drain-Source Voltage (VDS): 60V
- Continuous Drain Current (ID): 30A
- Power Dissipation (PD): 2.5W
- RDS(on): 6.5mΩ at VGS = 10V
- Operating Temperature Range: -55°C to +150°C
- Package: SO-8
With its robust design and superior electrical characteristics, the DMN6068SE from Diodes Incorporated stands out as a reliable and efficient solution for your power management needs. Its integration into your design will ensure a high level of performance, energy efficiency, and product longevity.