EN
  • EN
  • DE

DMN61D9U-7

Part No DMN61D9U-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 0.38A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 380mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 0.4nC @ 4.5V
Max Input Capacitance 28.5pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 370mW (Ta)
Maximum Rds On at Id,Vgs 2 Ohm @ 50mA, 5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 1033795-DMN61D9U-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN61D9U-7 CAD Model

Description

Product Overview: DMN61D9U-7 MOSFET by Diodes Incorporated

The DMN61D9U-7 is a high-performance, N-channel enhancement mode field effect transistor (MOSFET) brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality discrete and analog semiconductor products. This MOSFET is designed to offer efficient power management and is suitable for a variety of applications, ranging from power switching to load management in portable and consumer electronics.

Key Features and Benefits

  • Low On-Resistance: The DMN61D9U-7 features a low on-resistance (R<sub>DS(on)), which translates to reduced power losses and improved efficiency in circuit operation. This characteristic is particularly important for power-sensitive applications.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is an excellent choice for high-frequency applications, ensuring minimal switching losses and better performance in power conversion systems.
  • Low Threshold Voltage: The device operates at a low threshold voltage, making it suitable for use in low-voltage applications and enabling better control in switching operations.
  • Surface Mount Package: The DMN61D9U-7 comes in a compact SOT-23 package, which is ideal for space-constrained applications. The small form factor allows for high-density PCB layouts and is compatible with automated assembly processes.
  • RoHS Compliant: This product is compliant with the RoHS directive, which means it is manufactured with a focus on environmental protection, restricting the use of certain hazardous substances in electrical and electronic equipment.

Applications

The versatility of the DMN61D9U-7 MOSFET makes it suitable for a wide array of applications, including:

  • Power management in portable devices like smartphones, tablets, and laptops
  • DC/DC converters and power supplies
  • Battery management systems
  • Load switches and power distribution circuits
  • Motor control circuits in small electric motors

In conclusion, the DMN61D9U-7 from Diodes Incorporated is a robust and efficient solution for designers looking to optimize power consumption and enhance the performance of their electronic devices. Its combination of low on-resistance, high-speed switching, and compact packaging make it a valuable component for a multitude of electronic applications.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1456 $50.2320
840+ $0.1195 $100.3800
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,310+ $0.1083 $250.1730
3,090+ $0.0971 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess