EN
  • EN
  • DE

DMN62D0U-7

Part No DMN62D0U-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 0.38A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 380mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 0.5nC @ 4.5V
Max Input Capacitance 32pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 380mW (Ta)
Maximum Rds On at Id,Vgs 2 Ohm @ 100mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 1033798-DMN62D0U-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN62D0U-7 CAD Model

Description

Product Overview: DMN62D0U-7 – Diodes Incorporated

The DMN62D0U-7 is a high-performance, N-Channel MOSFET from the reputable semiconductor manufacturer, Diodes Incorporated. This compact and efficient MOSFET is designed to meet the needs of a wide range of applications, particularly where space is at a premium and power efficiency is crucial.

Key Features

  • Low On-Resistance: The DMN62D0U-7 features a low on-resistance, which minimizes conduction losses and improves overall efficiency, making it suitable for power management applications.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is an excellent choice for high-frequency circuits, contributing to reduced switching losses and better performance in applications such as DC-DC converters.
  • Small Package: Encased in a compact SOT-23 package, the DMN62D0U-7 is designed for space-constrained applications, allowing designers to maximize board space without sacrificing performance.
  • Low Threshold Voltage: The device operates at a low threshold voltage, ensuring that it can be controlled at lower gate voltages, which is beneficial for battery-operated devices and low-voltage logic circuits.
  • RoHS Compliant: In line with environmental standards, the DMN62D0U-7 is RoHS compliant, making it suitable for use in applications that require adherence to strict environmental regulations.

Applications

The versatility of the DMN62D0U-7 makes it ideal for a broad spectrum of applications, including but not limited to:

  • Power Management
  • Load Switching
  • DC-DC Converters
  • Battery Management Systems
  • Motor Control Circuits

Technical Specifications

The DMN62D0U-7 boasts impressive technical specifications that ensure reliable operation and optimal performance:

  • Drain-Source Voltage (VDS): 62V
  • Continuous Drain Current (ID): 540mA
  • Power Dissipation (PD): 1.25W
  • Operating Temperature Range: -55°C to +150°C

Conclusion

With its combination of low on-resistance, high-speed switching, and compact form factor, the DMN62D0U-7 from Diodes Incorporated is an excellent choice for designers looking to enhance the efficiency and performance of their electronic systems. Whether for industrial, commercial, or consumer applications, this MOSFET stands out for its reliability and operational excellence.

You May Also Be Interested in

Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1467 $50.6115
835+ $0.1204 $100.5340
1,290+ $0.1166 $150.4140
1,775+ $0.1128 $200.2200
2,295+ $0.1091 $250.3845
3,070+ $0.0978 $300.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess