EN
  • EN
  • DE

DMN7022LFGQ-7

Part No DMN7022LFGQ-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 75V 23A POWERDI3333
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 75 V 23A (Tc) 2W (Ta) Surface Mount PowerDI3333-8
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerDI3333-8
Family Name DMN7022
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869039-DMN7022LFGQ-7
Ultra Librarian 3D Model Ultra Librarian DMN7022LFGQ-7 CAD Model

Description

DMN7022LFGQ-7 - N-Channel Enhancement Mode Field Effect Transistor

The DMN7022LFGQ-7 from Diodes Incorporated is a high-performance, N-channel enhancement mode field effect transistor (MOSFET) designed for a wide range of applications. This MOSFET is a testament to Diodes Incorporated's commitment to providing industry-leading solutions that combine efficiency with high thermal performance.

Encased in a compact PowerDI3333-8 package, the DMN7022LFGQ-7 boasts an incredibly low on-resistance (R<sub>DS(on)) of just 24 mΩ at V<sub>GS = 10V. This low on-resistance ensures minimal power loss and improves overall efficiency, making it an excellent choice for power management tasks. The device is capable of supporting continuous drain currents up to 58A, making it suitable for high current applications.

One of the key features of the DMN7022LFGQ-7 is its self-protected design. It incorporates built-in ESD protection, which helps to safeguard the device against electrostatic discharges, enhancing its reliability and longevity in sensitive electronic applications. The MOSFET operates over a wide temperature range from -55°C to +150°C, ensuring stable performance under varying environmental conditions.

The DMN7022LFGQ-7 is lead-free and fully RoHS compliant, reflecting Diodes Incorporated's dedication to environmental responsibility. Its halogen-free construction also makes it an eco-friendly choice for manufacturers looking to create green products.

Applications for the DMN7022LFGQ-7 are diverse and include power supply circuits, DC-DC converters, motor drives, and load switches. Its high efficiency and robustness also make it suitable for use in battery management systems, consumer electronics, and computing devices.

Overall, the DMN7022LFGQ-7 is a versatile and reliable component that offers designers a powerful solution for a variety of power management challenges. Its compact form factor, combined with its high efficiency and thermal performance, make it an ideal choice for modern electronic designs that demand the best in power handling capabilities.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6987 $59.3895
205+ $0.5733 $117.5265
315+ $0.5555 $174.9825
430+ $0.5375 $231.1250
560+ $0.5195 $290.9200
745+ $0.4659 $347.0955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess