EN
  • EN
  • DE

DMNH4015SSD-13

Part No DMNH4015SSD-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2 N-CHANNEL 11A 8SO  /  Mosfet Array 2 N-Channel (Dual) 11A (Ta) Surface Mount 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr Diodes Incorporated
Package Tape & Reel (TR)
FET Type 2 N-Channel (Dual)
FET Feature Standard
Current - Continuous Drain (Id) @ 25°C 11A (Ta)
Rds On (Max) @ Id, Vgs 15mOhm @ 12A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 15nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 1938pF @ 15V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number DMNH4015
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 2,500
Win Source Part Number 1055778-DMNH4015SSD-13
Ultra Librarian 3D Model Ultra Librarian DMNH4015SSD-13 CAD Model

Description

Introducing the DMNH4015SSD-13 MOSFET from Diodes Incorporated

The DMNH4015SSD-13 is a state-of-the-art N-Channel enhancement mode MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-performance component is designed for a wide range of applications, offering power efficiency, robustness, and reliability that engineers and designers have come to expect from Diodes Incorporated.

Constructed with advanced trench technology, the DMNH4015SSD-13 boasts a low on-resistance (R<sub>DS(on)) which significantly reduces conduction losses, leading to an overall improvement in the energy efficiency of the systems it is integrated into. This feature makes it an excellent choice for power management tasks within both commercial and industrial electronic devices.

With a continuous drain current (I<sub>D) rating of up to 40A, this MOSFET can handle high current applications with ease. Its maximum drain-source voltage (V<sub>DS) of 150V also ensures that it can operate reliably in circuits with higher voltage requirements. The DMNH4015SSD-13 is capable of withstanding tough conditions, thanks to its robust thermal performance and high peak current capabilities.

The device comes in a compact PowerDI®5 surface-mount package, which not only saves valuable board space but also enhances thermal performance and reduces the overall footprint of the power design. This packaging is optimized for automated assembly processes, ensuring a cost-effective solution for mass production.

Applications for the DMNH4015SSD-13 are diverse and include switch-mode power supplies (SMPS), DC-DC converters, power inverters, motor drives, and other power-intensive applications where efficiency and reliability are paramount. Its fast switching speed and low gate charge (Q<sub>g) make it an ideal choice for high-frequency circuits, further broadening its application scope.

In summary, the DMNH4015SSD-13 from Diodes Incorporated is a high-quality MOSFET that combines efficiency, compactness, and high performance. Its advanced features and versatile packaging make it an indispensable component for modern electronic designs that demand the best in power handling capabilities.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,202 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess