EN
  • EN
  • DE

DMNH6008SPSQ-13

Part No DMNH6008SPSQ-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 16.5A PWRDI5060  /  N-Channel 60 V 16.5A (Ta), 88A (Tc) 1.6W (Ta) Surface Mount PowerDI5060-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 16.5A (Ta), 88A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 8mOhm @ 20A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 40.1 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 2597 pF @ 30 V
Power Dissipation (Max) 1.6W (Ta)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PowerDI5060-8
Package / Case 8-PowerTDFN
Base Product Number DMNH6008
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Names DMNH6008SPSQ-13DITR,DMNH6008SPSQ-13-ND,DMNH6008SPSQ-13DIDKR,DMNH6008SPSQ-13DICT
Standard Package 2,500
Win Source Part Number 1055783-DMNH6008SPSQ-13
Ultra Librarian 3D Model Ultra Librarian DMNH6008SPSQ-13 CAD Model

Description

DMNH6008SPSQ-13 - High-Efficiency Power MOSFET by Diodes Incorporated

The DMNH6008SPSQ-13 is a state-of-the-art power MOSFET designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This MOSFET is a testament to the company's commitment to providing energy-efficient and reliable solutions for a wide range of power applications.

Constructed with advanced silicon technology, the DMNH6008SPSQ-13 is a surface-mounted, N-channel enhancement mode MOSFET that offers superior power density and efficiency. Its compact form factor is housed in a PowerDI®5 package, which is known for its low thermal resistance and high power dissipation capabilities. This makes the DMNH6008SPSQ-13 an excellent choice for space-constrained applications where thermal management is a critical consideration.

Key features of the DMNH6008SPSQ-13 include a drain-source voltage (V<sub>DS) of 60V, continuous drain current (I<sub>D) of 8A, and a low on-resistance (R<sub>DS(on)) that minimizes conduction losses. This MOSFET also boasts a fast switching speed, reducing switching losses and improving overall efficiency in high-frequency applications.

The device is RoHS compliant, ensuring that it meets the latest environmental standards and is free from hazardous substances. Its reliability is further enhanced by its 100% UIS (Unclamped Inductive Switching) tested design, which safeguards against failures due to voltage spikes in inductive load switching scenarios.

Applications for the DMNH6008SPSQ-13 are diverse, ranging from power management solutions such as DC-DC converters and motor drives to battery-powered devices and high-efficiency power supplies. Its performance characteristics also make it suitable for use in automotive systems, consumer electronics, and industrial automation equipment.

With its combination of efficiency, power density, and robustness, the DMNH6008SPSQ-13 from Diodes Incorporated represents a versatile and reliable component for engineers looking to optimize their power designs. Whether for new designs or as an upgrade to existing systems, this power MOSFET is engineered to deliver top-notch performance in a variety of demanding applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess