The DMNH6042SPS-13 is a high-performance, surface-mount MOSFET from Diodes Incorporated, designed to meet the stringent requirements of modern electronic devices. This component is part of Diodes Incorporated's extensive range of power management solutions, which are renowned for their reliability and efficiency.
Key Features
- Low On-Resistance: The DMNH6042SPS-13 boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency during operation.
- High Power Density: With its compact form factor, this MOSFET is capable of delivering high power density, making it suitable for space-constrained applications.
- Advanced Packaging: Utilizing a PowerDI3333-8 type package, the device offers excellent thermal performance and a small footprint on the PCB.
- High Continuous Drain Current: It supports a high continuous drain current, ensuring that it can handle the demands of high-power applications.
- Fast Switching Speed: The MOSFET is designed for fast switching, contributing to the overall efficiency of the system and reducing switching losses.
Applications
The DMNH6042SPS-13 is versatile and can be used in a variety of applications, including:
- Power Supply Circuits
- DC-DC Converters
- Motor Drives
- Battery Management Systems
- Load Switches
- Power Management for Consumer Electronics
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
60V
Continuous Drain Current (I<sub>D)
17A
Power Dissipation (P<sub>D)
3.8W
R<sub>DS(on)
8.5mΩ
Package
PowerDI3333-8
Quality and Reliability
This MOSFET is manufactured by Diodes Incorporated, a company with a reputation for producing high-quality semiconductor products. The DMNH6042SPS-13 is built to the highest standards of quality and reliability, ensuring that it meets the needs of even the most demanding applications.