EN
  • EN
  • DE

DMP1055UFDB-7

Part No DMP1055UFDB-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description DUAL P-CHANNEL ENHANCEMENT MODE MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Packaging Reel - TR
FET Type 2 P-Channel (Dual)
FET Feature Standard
Drain Source Voltage 12V
Current - Continuous Drain (Id) @ 25°C 3.9A
Rds On (Maximum) @ Id, Vgs 59 mOhm @ 3.6A, 4.5V
Vgs(th) (Maximum) @ Id 1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 20.8nC @ 8V
Input Capacitance (Ciss) (Maximum) @ Vds 1028pF @ 6V
Power - Max 1.36W
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 6-UDFN Exposed Pad
Manufacturer Package U-DFN2020-6 (Type B)
Win Source Part Number 1168225-DMP1055UFDB-7
Manufacturer Homepage www.diodes.com
Family Name DMP1055UFDB
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMP1055UFDB-7 CAD Model

Description

Introducing the DMP1055UFDB-7 P-Channel MOSFET by Diodes Incorporated

The DMP1055UFDB-7 is a cutting-edge P-Channel enhancement mode Field Effect Transistor (FET) brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed using advanced trench technology to provide superior performance in a wide range of applications. It is ideal for load switch and battery protection solutions in compact and power-sensitive devices.

Key Features of the DMP1055UFDB-7:

  • Low On-Resistance: With an RDS(on) as low as 45 mΩ at VGS = -4.5V, this MOSFET ensures high efficiency and minimal power loss during operation.
  • High Power Dissipation: Capable of dissipating up to 1.4W, the DMP1055UFDB-7 can handle significant power, making it suitable for demanding applications.
  • Low Threshold Voltage: The low threshold voltage of -0.45V allows for operation at lower gate voltages, enhancing the device's versatility in various circuit configurations.
  • Advanced Packaging: Housed in a small footprint X2-DFN1006-3 package, it provides excellent thermal performance and space-saving benefits, making it perfect for portable electronics.

Applications:

The DMP1055UFDB-7 is versatile and can be used in a multitude of applications, including but not limited to:

  • Power Management Circuits
  • Load Switching
  • Battery Protection
  • Portable Electronics
  • DC/DC Converters

Quality and Reliability:

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The DMP1055UFDB-7 is no exception, as it is manufactured in ISO-certified facilities, ensuring that each component meets stringent industry specifications for performance and longevity.

Whether you are designing power management systems or seeking efficient switching solutions, the DMP1055UFDB-7 P-Channel MOSFET from Diodes Incorporated is an excellent choice that combines performance, efficiency, and miniaturization to meet the needs of today's electronic devices.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess