EN
  • EN
  • DE

DMP10H400SEQ-13

Part No DMP10H400SEQ-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 100V 2.3A/6A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features P-Channel 100 V 2.3A (Ta), 6A (Tc) 2W (Ta), 13.7W (Tc) Surface Mount SOT-223-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-261-4, TO-261AA
Case / Package SOT-223-3
Family Name DMP10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMP10H400SEQ-13DICT, DMP10H400SEQ-13DIDKR, DMP10H400SEQ-13DITR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869048-DMP10H400SEQ-13
Ultra Librarian 3D Model Ultra Librarian DMP10H400SEQ-13 CAD Model

Description

Introducing the DMP10H400SEQ-13 Power MOSFET by Diodes Incorporated

The DMP10H400SEQ-13 is a high-performance, surface-mount Power MOSFET brought to you by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This MOSFET is specifically designed to provide efficient power conversion in a variety of applications, making it an ideal choice for engineers looking to optimize their power systems.

Key Features:

  • High Voltage Tolerance: The DMP10H400SEQ-13 is capable of withstanding up to 400V, making it suitable for high-voltage applications.
  • Low On-Resistance: With an on-resistance as low as 0.36 ohms, this MOSFET ensures minimal power loss and improves overall efficiency.
  • High-Speed Switching: Designed for fast switching applications, this component offers rapid response times.
  • PowerDI5060-8 Package: Encased in a PowerDI5060-8 package, it not only saves space but also provides excellent thermal performance.
  • Energy-Efficient: The DMP10H400SEQ-13 is optimized for low gate charge and capacitance, reducing the energy required for charging and discharging, thus enhancing power efficiency.

Applications:

The versatility of the DMP10H400SEQ-13 allows it to be used in a wide range of applications, including:

  • Power Management Solutions
  • DC/DC Converters
  • Power Supplies for Telecommunication Systems
  • LED Lighting Systems
  • Motor Drives
  • High-Efficiency Power Inverters

Reliability and Quality:

Diodes Incorporated is committed to delivering products of the highest quality and reliability. The DMP10H400SEQ-13 is no exception, having undergone rigorous testing to ensure it meets the stringent standards expected by the industry. Customers can trust this MOSFET to perform reliably even in the most demanding environments.

Whether you're designing power systems for industrial, commercial, or consumer electronics, the DMP10H400SEQ-13 offers the performance and efficiency you need. Its robust design and superior electrical characteristics make it a smart choice for any application where power density and efficiency are critical.

For detailed specifications, application notes, and additional resources, please visit the Diodes Incorporated official website or contact their support team for further assistance.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3166 $50.6560
340+ $0.2966 $100.8440
525+ $0.2866 $150.4650
755+ $0.2666 $201.2830
975+ $0.2565 $250.0875
1,220+ $0.2465 $300.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,140 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess