EN
  • EN
  • DE
  • IT

DMP2035U

Part No DMP2035U
Manufacturer Diodes Incorporated
Catalog Transistors – FETs, MOSFETs – Single
Description MOSFETs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

Features

  • Low On-Resistance
  • Low Input Capacitanc
  • Fast Switching Spee
  • Low Input/Output Leakag
  • ESD Protected

You May Also Be Interested in

Vishay
AUTOMOTIVE N-CHANNEL 30 V (D-S)
Lowest to $1.9596
ON Semiconductor
MOSFET N-CH 60V 16.2A/67A 5DFN
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 40V 600A SOT227B
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 55V 75A D2PAK
Need more? Email Us
Infineon Technologies
MOSFETs P-Ch -40V -80A D2PAK-2 OptiMOS-P2
Lowest to $2.2869
ON Semiconductor
MOSFET N-CH 80V 9.5A/44A 8WDFN
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N CH 600V 20A D2PAK
Need more? Email Us
ON Semiconductor
MOSFET N-CH 80V 13A/57A 5DFN
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N-CH 525V 6A DPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1,060+ $0.0530 $56.1800
2,575+ $0.0436 $112.2700
3,990+ $0.0421 $167.9790
5,495+ $0.0408 $224.1960
7,105+ $0.0394 $279.9370
9,495+ $0.0354 $336.1230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420,000 pieces
MOQ: 1330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess