EN
  • EN
  • DE
  • IT

DMP2035UVT-7

Part No DMP2035UVT-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 6A TSOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 6A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1.5V @ 250μA
Max Gate Charge 23.1nC @ 4.5V
Max Input Capacitance 2400pF @ 10V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 1.2W (Ta)
Maximum Rds On at Id,Vgs 35 mOhm @ 4A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-26
Dimension SOT-23-6 Thin, TSOT-23-6
Win Source Part Number 014473-DMP2035UVT-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMP2035UVT-7 CAD Model

Description

Introducing the DMP2035UVT-7 P-Channel MOSFET

The DMP2035UVT-7 is a high-performance P-Channel enhancement mode MOSFET from Diodes Incorporated, designed to deliver efficient power management and control in a variety of applications. This MOSFET is a testament to Diodes Incorporated's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • Low On-Resistance: The DMP2035UVT-7 boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced power loss and improved efficiency in operation.
  • High Power Dissipation: With the ability to dissipate up to 1.4W of power, this device can handle significant power, making it suitable for demanding applications.
  • Small Package: Encased in a compact SOT-23 package, the DMP2035UVT-7 is ideal for space-constrained applications, providing high performance in a small footprint.
  • Low Threshold Voltage: The low threshold voltage ensures that the MOSFET can be easily driven at lower gate voltages, enhancing compatibility with contemporary low-voltage logic levels.

Applications

The versatility of the DMP2035UVT-7 P-Channel MOSFET makes it suitable for a wide range of applications, including:

  • Power management circuits
  • Load/switching applications
  • Battery management systems
  • DC/DC converters
  • Portable electronic devices

Product Specifications

With a drain-source voltage (V<sub>DS) of -20V and a continuous drain current (I<sub>D) of -3.4A, the DMP2035UVT-7 can handle moderate power requirements with ease. The device also features a maximum gate-source voltage (V<sub>GS) of ±8V, providing a good range for various circuit designs.

Quality and Reliability

Diodes Incorporated ensures that the DMP2035UVT-7 meets the highest standards of quality and reliability. The device is RoHS compliant, demonstrating a commitment to environmental responsibility by avoiding the use of hazardous substances in its construction.

In summary, the DMP2035UVT-7 from Diodes Incorporated is a robust and reliable P-Channel MOSFET that offers excellent performance for a range of electronic applications. Its low on-resistance, high power dissipation capabilities, and compact form factor make it an attractive option for designers looking to optimize power management in their products.

You May Also Be Interested in

ON Semiconductor
MOSFET P-CH 30V 50A TO-220AB
Lowest to $9.8883
NXP / Nexperia
MOSFET N-CH 30V 20A SOT96-1
Need more? Email Us
STMicroelectronics
N-CHANNEL 30V - 0.014ohm - 45A TO-220 - TO220FP - D2PAK STripFET II™ POWER MOSFET
Lowest to $0.5255
ON Semiconductor
MOSFET N-CH 150V 6A DPAK
Lowest to $1.2154
ON Semiconductor
MOSFET P-CH 60V 5A DPAK
Lowest to $0.1604
ON Semiconductor
MOSFET N-CH 30V 1.6A SOT-23-3
Lowest to $0.8316
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A DPAK
Lowest to $3.9035
Panasonic
Trans MOSFET P-CH Si 20V 2A 6-Pin WSSMini6-F1 / MOSFET P-CH 20V 2A WSSMINI6
Lowest to $0.7311
Panasonic
MOSFET P-CH 20V 3A SMINI-3
Lowest to $15.9010

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
565+ $0.0991 $55.9915
1,210+ $0.0928 $112.2880
1,875+ $0.0897 $168.1875
2,685+ $0.0834 $223.9290
3,490+ $0.0803 $280.2470
4,355+ $0.0772 $336.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess