EN
  • EN
  • DE
  • IT

DMP2065UFDB-7

Part No DMP2065UFDB-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2 P-CH 20V 4.5A DFN2020-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features Mosfet Array 2 P-Channel (Dual) 20V 4.5A (Ta) 1.54W Surface Mount U-DFN2020-6 (Type B)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 6-UDFN Exposed Pad
Case / Package U-DFN2020-6 (Type B)
Family Name DMP2065
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMP2065UFDB-7DIDKR, DMP2065UFDB-7DITR, DMP2065UFDB-7DICT, DMP2065UFDB-7-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869063-DMP2065UFDB-7
Ultra Librarian 3D Model Ultra Librarian DMP2065UFDB-7 CAD Model

Description

Introducing the DMP2065UFDB-7 P-Channel MOSFET by Diodes Incorporated

The DMP2065UFDB-7 is a high-performance P-Channel enhancement mode field effect transistor (MOSFET) designed and manufactured by the reputable company Diodes Incorporated. This semiconductor device is a crucial component in modern electronic circuits, offering efficient power management and switching capabilities.

Constructed with advanced trench technology, the DMP2065UFDB-7 is encapsulated in a compact, surface-mount PowerDI®3333-8 package, which ensures a minimal footprint on printed circuit boards (PCBs) while providing excellent thermal performance. The small size of the package makes it ideal for space-constrained applications, without compromising on power and efficiency.

With a continuous drain current of -4.2A and a drain-source voltage of -20V, this MOSFET is capable of handling moderate power levels, making it suitable for a wide range of applications. The low threshold voltage ensures that the device can be driven at lower gate voltages, which is beneficial for battery-operated devices and low-voltage circuits.

One of the standout features of the DMP2065UFDB-7 is its low on-resistance (R<sub>DS(on)) of typically 45mΩ at V<sub>GS = -4.5V. This characteristic translates to reduced conduction losses and improved overall efficiency, which is particularly important in power-sensitive designs. Additionally, the device boasts fast switching speeds, further enhancing its performance in high-frequency applications.

The DMP2065UFDB-7 is also designed with robustness in mind. It offers protection against electrostatic discharge (ESD) with an integrated ESD diode, safeguarding the device during handling and operation. This feature is essential for maintaining the longevity and reliability of the product in various environments.

Applications for the DMP2065UFDB-7 are diverse and include power management for portable electronics, load switches, battery management systems, and other circuits where efficient power control is required. Its combination of compact size, high efficiency, and robustness makes it an excellent choice for designers looking to optimize their power-sensitive applications.

Overall, the DMP2065UFDB-7 from Diodes Incorporated represents a versatile and reliable solution for modern electronics, delivering high performance in a small package.

You May Also Be Interested in

Panasonic
MOSFET P-CH 20V 3A WSMINI6
Lowest to $0.3165
STMicroelectronics
N-CHANNEL 30V - 0.014ohm - 45A TO-220 - TO220FP - D2PAK STripFET II™ POWER MOSFET
Lowest to $0.5255
Panasonic
MOSFET P-CH 20V 2A WSSMINI6-F1
Lowest to $0.1837
Panasonic
MOSFET 2N-CH 20V 4A WSMINI8-F1-B
Lowest to $0.1690
ON Semiconductor
MOSFET P-CH 60V 23A D2PAK
Lowest to $1.2982
ON Semiconductor
MOSFET P-CH 200V 6A TO-220AB
Lowest to $1.4344
Freescale Semiconductor - NXP
FET RF 68V 1.96GHZ PLD-1.5
Lowest to $59.2853
ON Semiconductor
MOSFET P-CH 500V 2A TO-220AB
Lowest to $84.3890
ON Semiconductor
Trans MOSFET P-CH 500V 2A 3-Pin(3+Tab) TO-220AB Tube / MOSFET P-CH 500V 2A TO220AB
Lowest to $71.7135

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
535+ $0.1054 $56.3890
1,295+ $0.0866 $112.1470
2,010+ $0.0838 $168.4380
2,765+ $0.0811 $224.2415
3,575+ $0.0784 $280.2800
4,780+ $0.0703 $336.0340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,000 pieces
MOQ: 535 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess