EN
  • EN
  • DE

DMP210DUFB4-7B-55

Part No DMP210DUFB4-7B-55
Manufacturer Diodes Incorporated
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1120496-DMP210DUFB4-7B-55
Categories Custom Parts
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DMP210DUFB4-7B-55 CAD Model

Description

Diodes Incorporated DMP210DUFB4-7B-55 Overview

The DMP210DUFB4-7B-55 is a high-performance, P-Channel enhancement mode MOSFET from Diodes Incorporated, designed for power management applications. This device is an excellent choice for designers looking for a component that offers low power consumption and high efficiency. It is housed in a compact DFN2020-6 (Type B) package, which is ideal for space-constrained applications.

Key Features

  • Low On-Resistance: The MOSFET features a low on-resistance (RDS(on)), which reduces conduction losses and improves overall efficiency, making it suitable for high-performance power switching applications.
  • High Power Dissipation: With a power dissipation of up to 3.1W, the DMP210DUFB4-7B-55 can handle significant power levels, which is beneficial for applications requiring high power density.
  • Advanced Packaging: The DFN2020-6 (Type B) package offers a compact footprint and low profile, which is advantageous for portable and space-sensitive designs.
  • Voltage Rating: The device supports a drain-source voltage (VDS) of -55V, providing a wide operating range for various circuit designs.
  • Gate Charge: The MOSFET is designed with a low total gate charge (QG), which minimizes switching losses and enhances AC performance.

Applications

The DMP210DUFB4-7B-55 is suitable for a broad range of applications, including:

  • Power management circuits
  • Load switching
  • Battery management systems
  • DC-DC converters
  • Portable devices

Reliability and Performance

Diodes Incorporated is known for its commitment to quality and reliability. The DMP210DUFB4-7B-55 is no exception, as it is manufactured to meet high standards for performance and durability. Engineers can rely on this MOSFET for consistent operation and longevity in their electronic designs.

Conclusion

With its low on-resistance, high power dissipation, compact packaging, and versatility across various applications, the DMP210DUFB4-7B-55 from Diodes Incorporated is a robust and reliable choice for designers who require a high-quality P-Channel MOSFET for their power management needs.

You May Also Be Interested in

Chilisin
Lowest to $0.0021
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664
C&K Components
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1,715+ $0.0292 $50.0780
3,650+ $0.0274 $100.0100
5,685+ $0.0264 $150.0840
8,165+ $0.0245 $200.0425
10,595+ $0.0236 $250.0420
13,220+ $0.0227 $300.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,250 pieces
MOQ: 1715 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess