EN
  • EN
  • DE

DMP25H18DLFDE-7

Part No DMP25H18DLFDE-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 250V 260MA 6UDFN / P-Channel 250 V 260mA (Ta) 600mW (Ta) Surface Mount U-DFN2020-6 (Type E)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Diodes Incorporated
Package Tape & Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 250 V
Current - Continuous Drain (Id) @ 25°C 260mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 3.5V, 10V
Rds On (Max) @ Id, Vgs 14Ohm @ 200mA, 10V
Vgs(th) (Max) @ Id 2.5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 2.8 nC @ 10 V
Vgs (Max) ±40V
Input Capacitance (Ciss) (Max) @ Vds 81 pF @ 25 V
Power Dissipation (Max) 600mW (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package U-DFN2020-6 (Type E)
Package / Case 6-PowerUDFN
Base Product Number DMP25
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1337503-DMP25H18DLFDE-7
Ultra Librarian 3D Model Ultra Librarian DMP25H18DLFDE-7 CAD Model

Description

Introducing the DMP25H18DLFDE-7 MOSFET by Diodes Incorporated

The DMP25H18DLFDE-7 is a high-performance, P-Channel MOSFET brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed to deliver efficiency and reliability for a wide range of applications, making it an ideal choice for engineers and designers looking to enhance their power management systems.

Key Features

  • Device Type: P-Channel MOSFET
  • Configuration: Single
  • Drain-Source Voltage (V<sub>DS): -25V
  • Continuous Drain Current (I<sub>D): -3.7A
  • Power Dissipation (P<sub>D): 1.25W
  • R<sub>DS(on): 180 mOhms at V<sub>GS = -4.5V
  • Package: PowerDI® 123
  • Operating Temperature Range: -55°C to +150°C

Advanced Technology

The DMP25H18DLFDE-7 utilizes advanced trench MOSFET technology, which provides reduced on-resistance and minimizes power loss. This technology ensures that the device operates with high efficiency, making it suitable for battery-powered applications where energy conservation is crucial.

High-Temperature Performance

With an operating temperature range of -55°C to +150°C, the DMP25H18DLFDE-7 is built to withstand extreme conditions. This wide temperature range guarantees that the MOSFET will perform reliably in environments that challenge other components.

Applications

The DMP25H18DLFDE-7 is versatile and can be used in a variety of applications. It is particularly well-suited for load switch and power management functions in portable electronics, such as smartphones, tablets, and laptops. Additionally, it can be used in power supply circuits and as a switch in consumer electronics, telecommunications, and industrial systems.

Environmentally Friendly

Diodes Incorporated is committed to environmental sustainability. The DMP25H18DLFDE-7 is RoHS compliant, meaning it does not contain hazardous substances and is designed for eco-friendly products.

Conclusion

The DMP25H18DLFDE-7 from Diodes Incorporated represents a blend of performance, efficiency, and reliability. Its advanced features and robust design make it a top choice for professionals seeking to improve their power management solutions. Whether for portable electronics or industrial applications, this MOSFET stands out as a component that can drive your designs forward.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,166 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess