The DMP3015LSS is a high-performance P-Channel enhancement mode MOSFET from Diodes Incorporated, designed for power management applications. This MOSFET is part of Diodes Incorporated's extensive portfolio of semiconductor solutions, known for their reliability and efficiency. The DMP3015LSS is ideal for a variety of applications, including load switch, power management, and other general-purpose switching applications.
Key Features
- Voltage Rating: The DMP3015LSS boasts a drain-source voltage (VDS) of -30V, making it suitable for various circuit designs.
- Current Capability: With a continuous drain current (ID) of -8.6A, this MOSFET can handle significant power loads.
- Low RDS(on): It features a low on-state resistance of 24mΩ at VGS = -10V, ensuring high efficiency and reduced power losses during operation.
- Advanced Packaging: Enclosed in a PowerDI™ 123 package, the DMP3015LSS is designed for compact PCB layouts and offers excellent thermal performance.
- ESD Protection: The device includes built-in ESD protection, enhancing its robustness and reliability in sensitive applications.
Applications
The versatility of the DMP3015LSS makes it suitable for a wide range of applications, including:
- Power management circuits
- DC/DC converters
- Battery management systems
- Load switches
- Motor control circuits
Product Summary
The DMP3015LSS P-Channel MOSFET from Diodes Incorporated stands out for its combination of high voltage rating, substantial current carrying capability, and low on-resistance. Its compact PowerDI™ 123 package is engineered for space-constrained applications while delivering excellent thermal performance. With built-in ESD protection, it offers a robust solution for designers looking to enhance the reliability and efficiency of their power management systems.