EN
  • EN
  • DE

DMP3030SN-7

Part No DMP3030SN-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET P-CH 30V 0.7A 3-Pin SC-59 T/R / MOSFET P-CH 30V 700MA SC59-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 700mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 1mA
Max Input Capacitance 160pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 500mW (Ta)
Maximum Rds On at Id,Vgs 250 mOhm @ 400mA, 10V
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-59-3
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 014496-DMP3030SN-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DMP3030SN
Introduction Date March 21, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DMP3030SN-7 CAD Model

Description

Overview of DMP3030SN-7

The DMP3030SN-7 is a high-performance P-Channel MOSFET from Diodes Incorporated, designed for a wide range of applications. This MOSFET is known for its low on-resistance and minimal power loss, making it an ideal choice for power management tasks in electronic devices.

Key Features

  • Device Type: P-Channel MOSFET
  • Voltage Rating: -30V drain-source voltage (Vds) ensures robust performance for various circuit configurations.
  • Current Capacity: Continuous drain current (Id) of -6.7A, providing sufficient throughput for demanding applications.
  • RDS(on): Very low on-state resistance of 45mΩ at Vgs = -10V, which translates to reduced power loss and improved efficiency.
  • Power Dissipation: Capable of dissipating up to 1.25W, allowing for reliable operation under higher power conditions.
  • Package: Housed in a compact SOT-23 package, which is suitable for space-constrained applications.
  • Temperature Range: Operational temperature range from -55°C to +150°C, ensuring stability across various environmental conditions.

Applications

The DMP3030SN-7 MOSFET is versatile and can be used in a number of applications including:

  • Power supply circuits
  • Load/switching circuits
  • Battery management systems
  • DC-DC converters
  • Motor control systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and the DMP3030SN-7 is no exception. It is manufactured to meet high standards of performance and reliability, ensuring long-term stability in your electronic projects.

Environmental Compliance

The DMP3030SN-7 is compliant with RoHS standards, which means it is manufactured without the use of hazardous substances. This makes it an environmentally friendly choice for your electronic designs.

In summary, the DMP3030SN-7 from Diodes Incorporated is a robust and efficient solution for a variety of applications requiring a P-Channel MOSFET. With its low on-resistance, high current capacity, and wide operational temperature range, it offers designers a reliable and high-performing component for their power management needs.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1436 $58.1580
985+ $0.1178 $116.0330
1,520+ $0.1143 $173.7360
2,090+ $0.1106 $231.1540
2,705+ $0.1069 $289.1645
3,620+ $0.0958 $346.7960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,389 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess