EN
  • EN
  • DE
  • IT

DMP3099L-13

Part No DMP3099L-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 3.8A SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features 30 V
Manufacturer Diodes Incorporated
Package Reel - TR
Family Name DMP3099
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMP3099L-13DITR, -DMP3099L-13DITR, DMP3099L-13DIDKR, DMP3099L-13DICT, -DMP3099L-13DIDKR, -DMP3099L-13DICT
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 853078-DMP3099L-13
Ultra Librarian 3D Model Ultra Librarian DMP3099L-13 CAD Model

Description

DMP3099L-13 P-Channel MOSFET by Diodes Incorporated

The DMP3099L-13 is a high-performance P-Channel enhancement mode Field Effect Transistor (FET) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This MOSFET is part of Diodes Incorporated's extensive range of power management devices, known for their reliability and efficiency.

This particular model, the DMP3099L-13, is tailored for power switching applications and is widely used in various electronic circuits for its ability to efficiently control the flow of power. The device offers a compact, low-profile surface-mount package, specifically the SOT-23, which is ideal for space-constrained applications.

Key Features:

  • Voltage Rating: The DMP3099L-13 has a drain-source voltage (V<sub>DS) of -30V, making it suitable for medium voltage applications.
  • Current Capacity: It can handle a continuous drain current (I<sub>D) of -4.2A at 25°C, ensuring robust performance for a wide range of loads.
  • R<sub>DS(on): This MOSFET boasts a low on-resistance of 70mΩ at V<sub>GS = -10V, which minimizes power loss and improves overall efficiency.
  • Fast Switching: With fast switching capabilities, the DMP3099L-13 enhances the performance of power management circuits by reducing switching losses.
  • Thermal Performance: The device is designed with excellent thermal characteristics, ensuring it operates reliably over a wide temperature range.

Applications:

  • Power Management
  • Load Switches
  • Battery Management Systems
  • DC-to-DC Converters
  • Portable Electronic Devices

The DMP3099L-13 is RoHS compliant and is characterized by its low threshold voltage, making it easy to drive in various applications. Its robustness is further enhanced by its built-in gate-source ESD protection, which safeguards the device from electrostatic discharges during handling and operation.

Overall, the DMP3099L-13 P-Channel MOSFET from Diodes Incorporated is a reliable and efficient solution for designers looking to optimize their power management systems with a component that offers a balance between performance and size.

You May Also Be Interested in

ON Semiconductor
MOSFET P-CH 30V 19A DPAK
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Freescale Semiconductor - NXP
FET RF 68V 1.96GHZ PLD-1.5
Lowest to $59.2853
Panasonic
MOSFET P-CH 20V 3A WSMINI6
Lowest to $0.3165
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $2.8268
ON Semiconductor
MOSFET P-CH 200V 6A TO-220AB
Lowest to $1.4344
Panasonic
MOSFET P-CH 20V 3A
Lowest to $0.9780
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $0.7029
ON Semiconductor
MOSFET N-CH 30V 1.6A SOT-23-3
Lowest to $0.8316

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.1065 $56.4450
1,125+ $0.0998 $112.2750
1,745+ $0.0964 $168.2180
2,500+ $0.0896 $224.0000
3,250+ $0.0862 $280.1500
4,055+ $0.0829 $336.1595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,320 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess