EN
  • EN
  • DE

DMP4010SK3-13

Part No DMP4010SK3-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CHANNEL 40V 50A TO252
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 48 Weeks
Features P-Channel 40 V 50A (Tc) 3.3W Surface Mount TO-252, (D-Pak)
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package TO-252, (D-Pak)
Family Name DMP4010
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917174-DMP4010SK3-13
Ultra Librarian 3D Model Ultra Librarian DMP4010SK3-13 CAD Model

Description

Introducing the DMP4010SK3-13 MOSFET from Diodes Incorporated

The DMP4010SK3-13 is a state-of-the-art MOSFET product crafted by the renowned semiconductor manufacturer, Diodes Incorporated. This P-Channel MOSFET is designed to deliver high performance and reliability for a wide range of applications. It is an ideal choice for power management tasks in both commercial and industrial electronics.

Key Features

  • Device Type: P-Channel MOSFET
  • Configuration: Single
  • Package: TO-252 (DPAK)
  • Drain-Source Voltage (VDS): -40V
  • Continuous Drain Current (ID): -18A
  • RDS(on): 8.5mΩ at VGS = -10V
  • Power Dissipation (PD): 48W

Performance and Applications

The DMP4010SK3-13 is built for efficiency, featuring low on-resistance (RDS(on)) which minimizes power loss and improves overall energy conservation. The device's -40V Drain-Source Voltage and -18A Continuous Drain Current make it robust enough for handling significant power requirements.

With its compact TO-252 (DPAK) package, the DMP4010SK3-13 is not only space-saving but also offers a thermal advantage due to its power dissipation capabilities, ensuring stable performance even under high load conditions. This MOSFET is designed to operate with a gate-source voltage as low as -4.5V, making it suitable for logic level applications.

The DMP4010SK3-13 is versatile and can be implemented in various circuit designs, including load switch circuits, power management systems, and other high-side switching applications. It is also commonly used in DC-DC converters, motor drives, and battery management systems where efficiency and reliability are paramount.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DMP4010SK3-13 is no exception. This product is built to meet high standards, ensuring consistent performance and a long operational lifespan. Engineers and designers can trust this MOSFET to deliver in the most demanding environments, providing a reliable solution for their power management needs.

Whether you are designing consumer electronics, automotive systems, or industrial machinery, the DMP4010SK3-13 from Diodes Incorporated is a component that will help you achieve efficient and effective results.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7277 $50.9390
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5598 $201.5280
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess