EN
  • EN
  • DE

DMP4015SK3-13

Part No DMP4015SK3-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 40V 14A TO252 DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 14A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 47.5nC @ 5V
Max Input Capacitance 4234pF @ 20V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 3.5W (Ta)
Maximum Rds On at Id,Vgs 11 mOhm @ 9.8A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1033858-DMP4015SK3-13
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMP4015SK3-13 CAD Model

Description

Introducing the DMP4015SK3-13 MOSFET by Diodes Incorporated

Diodes Incorporated presents the DMP4015SK3-13, a high-performance, P-Channel enhancement mode MOSFET designed for a wide range of applications. This power semiconductor is engineered to provide efficient power management and control within electronic circuits, making it a prime choice for designers looking for reliability and energy efficiency.

Key Features

  • Device Type: P-Channel MOSFET
  • Configuration: Single
  • VDS: -40V, offering robust protection against high voltage scenarios.
  • ID: -12A, providing ample current handling capability for a variety of uses.
  • RDS(on): 13.5 mOhm at VGS = -10V, ensuring low on-state resistance for better efficiency.
  • Package: TO-252 (DPAK), a popular surface-mount package that is suitable for compact PCB layouts.

Performance and Durability

The DMP4015SK3-13 is built to deliver high-speed switching performance with minimal power loss. The low threshold voltage ensures that the device can be driven at lower gate voltages, which is crucial for battery-operated devices where power conservation is key. The MOSFET's robust thermal characteristics ensure that it can handle high levels of power without compromising the integrity of the device over time.

Applications

This versatile MOSFET is ideal for a range of applications, including:

  • Power management systems
  • Load switch circuits
  • DC/DC converters
  • Battery powered devices
  • Motor control circuits

Quality and Reliability

Diodes Incorporated is known for their commitment to quality, and the DMP4015SK3-13 is no exception. It is manufactured under strict standards, ensuring high reliability and consistent performance. The device also features various built-in protection mechanisms, such as over-temperature and over-current protection, further enhancing its durability and lifespan in challenging environments.

With its combination of efficiency, power handling, and compact form factor, the DMP4015SK3-13 is a solid choice for engineers and designers looking to optimize their power control systems without compromising on performance or space.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3457 $50.1265
310+ $0.3239 $100.4090
480+ $0.3129 $150.1920
690+ $0.2911 $200.8590
895+ $0.2801 $250.6895
1,115+ $0.2692 $300.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess