EN
  • EN
  • DE

DMP4047SK3

Part No DMP4047SK3
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description 40V P-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821838-DMP4047SK3
Ultra Librarian 3D Model Ultra Librarian DMP4047SK3 CAD Model

Description

Introducing the DMP4047SK3 P-Channel MOSFET by Diodes Incorporated

The DMP4047SK3 is a high-performance P-Channel enhancement mode MOSFET from the reputable semiconductor manufacturer, Diodes Incorporated. This power MOSFET is designed to deliver efficient power management and switching with a focus on minimizing on-state resistance and maximizing load current capability.

Key Features:

  • Low On-Resistance: The device boasts an exceptionally low on-resistance (RDS(on)) of just 12 mΩ at VGS = -10V, ensuring efficient operation and reduced power losses during switching.
  • High Continuous Drain Current: With a continuous drain current (ID) of -12A, the DMP4047SK3 is capable of handling significant current loads, making it suitable for a wide range of power applications.
  • Advanced PowerPAK® SO-8 Package: The MOSFET comes in a compact PowerPAK® SO-8 package, which allows for excellent thermal performance and space-saving on the PCB.
  • Gate-Source Voltage: The device features a ±20V gate-source voltage (VGS), providing a robust gate drive capability.
  • Fast Switching Speed: Designed for rapid switching, the DMP4047SK3 minimizes transition losses, which is critical for high-efficiency power conversion in modern electronic circuits.
  • 100% RG Tested: To ensure reliability and performance consistency, each unit is gate resistance tested.

Applications:

The DMP4047SK3 is ideal for a variety of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Load switches
  • Battery management systems
  • Motor drives
  • Other high-side switching applications

Reliability and Performance:

Diodes Incorporated is known for its commitment to quality and reliability. The DMP4047SK3 is no exception, offering designers a robust and efficient solution for their high-side switching needs. With its excellent thermal characteristics and high current capability, this MOSFET is designed to perform reliably even in demanding environments.

For detailed specifications and application support, visit the Diodes Incorporated website or contact your local sales representative.

You May Also Be Interested in

NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1238 $61.8090
130+ $0.9217 $119.8210
195+ $0.8928 $174.0960
270+ $0.8639 $233.2530
350+ $0.8362 $292.6700
465+ $0.7496 $348.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess