EN
  • EN
  • DE

DMP45H150DHE-13

Part No DMP45H150DHE-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 450V 250MA SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features P-Channel 450 V 250mA (Tc) 13.9W (Tc) Surface Mount SOT-223-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-261-4, TO-261AA
Case / Package SOT-223-3
Family Name DMP45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMP45H150DHE-13DITR, DMP45H150DHE-13DIDKR, DMP45H150DHE-13DICT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917177-DMP45H150DHE-13
Ultra Librarian 3D Model Ultra Librarian DMP45H150DHE-13 CAD Model

Description

Introducing the DMP45H150DHE-13 Power MOSFET

The DMP45H150DHE-13 is a state-of-the-art Power MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is designed to deliver high-efficiency power control and conversion for a wide range of applications, including but not limited to, power supplies, motor drives, and lighting systems.

Key Features:

  • High Voltage Capability: The DMP45H150DHE-13 is built to handle continuous drain-source voltages of up to 450V, making it suitable for high voltage applications.
  • Low On-Resistance: With an R<sub>DS(on) as low as 0.146Ω, this MOSFET ensures minimal power loss and improved efficiency, which is crucial for energy-sensitive designs.
  • High-Speed Switching: The device is optimized for fast switching, reducing switching losses and enabling efficient operation at high frequencies.
  • Robust Thermal Performance: The DMP45H150DHE-13 comes in a TO-252 (DPAK) package, which provides excellent thermal performance and reliability under various operating conditions.
  • Low Gate Charge: A low total gate charge (Q<sub>g) allows for reduced driving power and further enhances the overall efficiency of the system.

Applications:

The versatility of the DMP45H150DHE-13 makes it an ideal choice for a multitude of applications. It is particularly well-suited for:

  • Switch Mode Power Supplies (SMPS)
  • PFC (Power Factor Correction) circuits
  • DC-DC converters
  • Motor control applications
  • LED lighting solutions

Quality and Reliability:

Diodes Incorporated is committed to delivering high-quality products. The DMP45H150DHE-13 is no exception, as it is designed and manufactured to meet stringent quality standards, ensuring long-term reliability and performance for critical applications.

Conclusion:

With its high voltage capability, low on-resistance, high-speed switching, and robust thermal performance, the DMP45H150DHE-13 from Diodes Incorporated stands out as a top choice for engineers and designers looking to enhance the efficiency and reliability of their power management systems. Whether you're working on a new power supply design or upgrading an existing application, the DMP45H150DHE-13 is a component that promises to deliver exceptional performance and value.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1721 $50.7695
710+ $0.1413 $100.3230
1,100+ $0.1368 $150.4800
1,515+ $0.1324 $200.5860
1,955+ $0.1280 $250.2400
2,615+ $0.1148 $300.2020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,191 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess