EN
  • EN
  • DE

DMP56D0UFB

Part No DMP56D0UFB
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description Low On-Resistance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168296-DMP56D0UFB
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DMP56D0UFB CAD Model

Description

Introducing the DMP56D0UFB - A High-Performance P-Channel MOSFET by Diodes Incorporated

The DMP56D0UFB is a cutting-edge P-Channel enhancement mode MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This MOSFET is designed to deliver high efficiency and reliability for a wide range of applications, making it a perfect choice for designers looking to optimize their power management solutions.

Key Features:

      
  • Low On-Resistance: The DMP56D0UFB boasts an incredibly low on-resistance (RDS(on)), which translates to reduced power loss and improved overall efficiency in electronic circuits. This feature makes it ideal for applications requiring high current handling with minimal voltage drop.
  •   
  • High Power Dissipation: With an impressive power dissipation capability, this MOSFET can handle higher currents without overheating, ensuring stable performance even under strenuous conditions.
  •   
  • Advanced Packaging: Encased in a compact DFN2020-6 (Type B) package, the DMP56D0UFB offers a small footprint without compromising on power handling or thermal performance. This space-saving design is beneficial for modern, high-density circuit designs.
  •   
  • Gate Charge Optimization: The device features an optimized gate charge, which minimizes switching losses and enhances the efficiency of high-speed switching applications.
  •   
  • Threshold Voltage: A well-defined threshold voltage ensures consistent switching behavior, which is crucial for sensitive electronic applications.

Applications:

The versatility of the DMP56D0UFB makes it suitable for various applications, including:

      
  • Power Management Circuits
  •   
  • Load Switches
  •   
  • Battery Management Systems
  •   
  • DC-DC Converters
  •   
  • Portable Electronic Devices

Whether you are developing portable consumer electronics, energy-efficient power supplies, or any other application requiring a reliable P-Channel MOSFET, the DMP56D0UFB from Diodes Incorporated stands out as a robust and efficient choice. Its advanced features ensure that it delivers top performance while maintaining energy efficiency, making it an indispensable component for modern electronic designs.

For detailed specifications and application support, visit the Diodes Incorporated website or contact their customer support team. The DMP56D0UFB is not just a component; it's a step towards smarter, more efficient power management in your electronic projects.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.0918 $50.0310
1,330+ $0.0754 $100.2820
2,055+ $0.0730 $150.0150
2,830+ $0.0707 $200.0810
3,665+ $0.0683 $250.3195
4,905+ $0.0612 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,888 pieces
MOQ: 545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess